Isabellenhutte USA UL Approved High Power, Wire Wound, Metal Clad Resistor ULN

Description
UL approved high power, wire wound, metal clad resistors. For use in VFD's, Inverters, Load Banks. Features UL Approved Wattage Range 50W to 500W Resistance range 1ω to 3500ω Low inductance Low profile design
Request a Quote Datasheet
Description
UL approved high power, wire wound, metal clad resistors. For use in VFD's, Inverters, Load Banks. Features UL Approved Wattage Range 50W to 500W Resistance range 1ω to 3500ω Low inductance Low profile design
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Swansea, MA, United States
UL Approved High Power, Wire Wound, Metal Clad Resistor
ULN
UL Approved High Power, Wire Wound, Metal Clad Resistor ULN
UL approved high power, wire wound, metal clad resistors. For use in VFD's, Inverters, Load Banks. Features UL Approved Wattage Range 50W to 500W Resistance range 1ω to 3500ω Low inductance Low profile design

UL approved high power, wire wound, metal clad resistors. For use in VFD's, Inverters, Load Banks.

Features

  • UL Approved
  • Wattage Range 50W to 500W
  • Resistance range 1Ω to 3500Ω
  • Low inductance
  • Low profile design
Supplier's Site Datasheet

Technical Specifications

  Isabellenhutte USA
Product Category Resistors
Product Number ULN
Product Name UL Approved High Power, Wire Wound, Metal Clad Resistor
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
Mounting / Packaging Tab Terminals
Resistance Range 1 to 5780 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers