Isabellenhutte USA Shunt Resistor - Four Terminal Surface Mount BVB

Description
ISA-WELD® Four terminal precision SMD current sensing resistor. High current automotive applications such as EPS-EHPS, Current sensor for power hybrids, Frequency converters and Power modules. Features 5 W permanent power* Constant current up to 100 A (0.5 mOhm) Four terminal-configurati onon Excellent long term stability High application temp. range - 55 to +170 °C Max. solder temp. up to 350 °C / 30 sec AEC-Q200 qualification Ideal suited for mounting on DBC / IMS substrate
Request a Quote Datasheet
Description
ISA-WELD® Four terminal precision SMD current sensing resistor. High current automotive applications such as EPS-EHPS, Current sensor for power hybrids, Frequency converters and Power modules. Features 5 W permanent power* Constant current up to 100 A (0.5 mOhm) Four terminal-configurati onon Excellent long term stability High application temp. range - 55 to +170 °C Max. solder temp. up to 350 °C / 30 sec AEC-Q200 qualification Ideal suited for mounting on DBC / IMS substrate
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Swansea, MA, United States
Shunt Resistor - Four Terminal Surface Mount
BVB
Shunt Resistor - Four Terminal Surface Mount BVB
ISA-WELD® Four terminal precision SMD current sensing resistor. High current automotive applications such as EPS-EHPS, Current sensor for power hybrids, Frequency converters and Power modules. Features 5 W permanent power* Constant current up to 100 A (0.5 mOhm) Four terminal-configurati onon Excellent long term stability High application temp. range - 55 to +170 °C Max. solder temp. up to 350 °C / 30 sec AEC-Q200 qualification Ideal suited for mounting on DBC / IMS substrate

ISA-WELD® Four terminal precision SMD current sensing resistor. High current automotive applications such as EPS-EHPS, Current sensor for power hybrids, Frequency converters and Power modules.

Features

  • 5 W permanent power*
  • Constant current up to 100 A (0.5 mOhm)
  • Four terminal-configurationon
  • Excellent long term stability
  • High application temp. range - 55 to +170 °C
  • Max. solder temp. up to 350 °C / 30 sec
  • AEC-Q200 qualification
  • Ideal suited for mounting on DBC / IMS substrate
Supplier's Site Datasheet

Technical Specifications

  Isabellenhutte USA
Product Category Resistors
Product Number BVB
Product Name Shunt Resistor - Four Terminal Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2725
Resistance Range 2.00E-4 to 0.0050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details