Isabellenhutte USA UL Approved High Power, Wire Wound, Metal Clad Resistors ULM

Description
UL approved high power, wire wound, metal clad resistors. For use in VFD's, Inverters, Load Banks. Features UL Approved Resistance range 0.3 to 144 ohms Terminals or leads Fully customizable Wattage Range 1600 to 2800 Watts Over temperature protection available Available in Inductive or Non-Inductive configurations
Request a Quote Datasheet
Description
UL approved high power, wire wound, metal clad resistors. For use in VFD's, Inverters, Load Banks. Features UL Approved Resistance range 0.3 to 144 ohms Terminals or leads Fully customizable Wattage Range 1600 to 2800 Watts Over temperature protection available Available in Inductive or Non-Inductive configurations
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Swansea, MA, United States
UL Approved High Power, Wire Wound, Metal Clad Resistors
ULM
UL Approved High Power, Wire Wound, Metal Clad Resistors ULM
UL approved high power, wire wound, metal clad resistors. For use in VFD's, Inverters, Load Banks. Features UL Approved Resistance range 0.3 to 144 ohms Terminals or leads Fully customizable Wattage Range 1600 to 2800 Watts Over temperature protection available Available in Inductive or Non-Inductive configurations

UL approved high power, wire wound, metal clad resistors. For use in VFD's, Inverters, Load Banks.

Features

  • UL Approved
  • Resistance range 0.3 to 144 ohms
  • Terminals or leads
  • Fully customizable
  • Wattage Range 1600 to 2800 Watts
  • Over temperature protection available
  • Available in Inductive or Non-Inductive configurations
Supplier's Site Datasheet

Technical Specifications

  Isabellenhutte USA
Product Category Resistors
Product Number ULM
Product Name UL Approved High Power, Wire Wound, Metal Clad Resistors
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
Mounting / Packaging Tab Terminals
Resistance Range 0.3000 to 135 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers