Isabellenhutte USA Space Saving, Economical Resistor IRS

Description
Space saving, economical resistors for use in snubber circuits and industrial equipment. Features Power ratings of 30W and 50W Resistance 1ω to 500ω Low profile design
Request a Quote Datasheet
Description
Space saving, economical resistors for use in snubber circuits and industrial equipment. Features Power ratings of 30W and 50W Resistance 1ω to 500ω Low profile design
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Swansea, MA, United States
Space Saving, Economical Resistor
IRS
Space Saving, Economical Resistor IRS
Space saving, economical resistors for use in snubber circuits and industrial equipment. Features Power ratings of 30W and 50W Resistance 1ω to 500ω Low profile design

Space saving, economical resistors for use in snubber circuits and industrial equipment.

Features

  • Power ratings of 30W and 50W
  • Resistance 1Ω to 500Ω
  • Low profile design
Supplier's Site Datasheet

Technical Specifications

  Isabellenhutte USA
Product Category Resistors
Product Number IRS
Product Name Space Saving, Economical Resistor
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
Mounting / Packaging Tab Terminals
Resistance Range 1 to 500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers