UL approved high power, wire wound, metal clad resistors. For use in VFD's, Inverters, Load Banks.
Features
| Isabellenhutte USA | |
|---|---|
| Product Category | Resistors |
| Product Number | ULF |
| Product Name | UL Approved High Power, Wire Wound, Metal Clad Resistor |
| Configuration | Single Resistor |
| Category / Application | Automotive; Braking Resistor; Industrial; Power Applications |
| Technology / Construction | Wirewound |
| Mounting / Packaging | Tab Terminals |
| Resistance Range | 1 to 5780 ohms |