Isabellenhutte USA Shunt Resistor - Four Terminal Surface Mount BVR

Description
ISA-WELD® technology, four terminal SMD for use on FR4 or IMS substrate. Used in power hybrid applications, Frequency converters, Power modules, High current applications for the automotive market. Features 5 W permanent power* Continuous current load up to 160 A (0.2 mOhm) Heavy copper connectors Excellent long term stability Ideally suited for mounting on DCB / IMS substrate Max. solder temperature up to 350 °C / 30 sec AEC-Q200 qualification
Request a Quote Datasheet
Description
ISA-WELD® technology, four terminal SMD for use on FR4 or IMS substrate. Used in power hybrid applications, Frequency converters, Power modules, High current applications for the automotive market. Features 5 W permanent power* Continuous current load up to 160 A (0.2 mOhm) Heavy copper connectors Excellent long term stability Ideally suited for mounting on DCB / IMS substrate Max. solder temperature up to 350 °C / 30 sec AEC-Q200 qualification
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Swansea, MA, United States
Shunt Resistor - Four Terminal Surface Mount
BVR
Shunt Resistor - Four Terminal Surface Mount BVR
ISA-WELD® technology, four terminal SMD for use on FR4 or IMS substrate. Used in power hybrid applications, Frequency converters, Power modules, High current applications for the automotive market. Features 5 W permanent power* Continuous current load up to 160 A (0.2 mOhm) Heavy copper connectors Excellent long term stability Ideally suited for mounting on DCB / IMS substrate Max. solder temperature up to 350 °C / 30 sec AEC-Q200 qualification

ISA-WELD® technology, four terminal SMD for use on FR4 or IMS substrate. Used in power hybrid applications, Frequency converters, Power modules, High current applications for the automotive market.

Features

  • 5 W permanent power*
  • Continuous current load up to 160 A (0.2 mOhm)
  • Heavy copper connectors
  • Excellent long term stability
  • Ideally suited for mounting on DCB / IMS substrate
  • Max. solder temperature up to 350 °C / 30 sec
  • AEC-Q200 qualification
Supplier's Site Datasheet

Technical Specifications

  Isabellenhutte USA
Product Category Resistors
Product Number BVR
Product Name Shunt Resistor - Four Terminal Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4026
Resistance Range 2.00E-4 to 0.0030 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details