Isabellenhutte USA Shunt Resistor - Two Terminal Surface Mount SMT

Description
Two terminal surface mount utilizing ISA-Plan® foil technology. Current sensor for power hybrid applications, Control systems for the automotive market, Power modules, Switch mode power supplies. Features 5 W permanent power at 105 °C Constant current up to 35 A (4 mOhm) Small size (2817) High pulse power rating Excellent long term stability Mounting: Reflow- and IR-soldering AEC-Q200 qualified
Request a Quote Datasheet
Description
Two terminal surface mount utilizing ISA-Plan® foil technology. Current sensor for power hybrid applications, Control systems for the automotive market, Power modules, Switch mode power supplies. Features 5 W permanent power at 105 °C Constant current up to 35 A (4 mOhm) Small size (2817) High pulse power rating Excellent long term stability Mounting: Reflow- and IR-soldering AEC-Q200 qualified
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Swansea, MA, United States
Shunt Resistor - Two Terminal Surface Mount
SMT
Shunt Resistor - Two Terminal Surface Mount SMT
Two terminal surface mount utilizing ISA-Plan® foil technology. Current sensor for power hybrid applications, Control systems for the automotive market, Power modules, Switch mode power supplies. Features 5 W permanent power at 105 °C Constant current up to 35 A (4 mOhm) Small size (2817) High pulse power rating Excellent long term stability Mounting: Reflow- and IR-soldering AEC-Q200 qualified

Two terminal surface mount utilizing ISA-Plan® foil technology.

Current sensor for power hybrid applications, Control systems for the automotive market, Power modules, Switch mode power supplies.

Features

  • 5 W permanent power at 105 °C
  • Constant current up to 35 A (4 mOhm)
  • Small size (2817)
  • High pulse power rating
  • Excellent long term stability
  • Mounting: Reflow- and IR-soldering
  • AEC-Q200 qualified
Supplier's Site Datasheet

Technical Specifications

  Isabellenhutte USA
Product Category Resistors
Product Number SMT
Product Name Shunt Resistor - Two Terminal Surface Mount
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2817
Resistance Range 0.0040 to 4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details