Isabellenhutte USA Shunt Resistor - Two Terminal Surface Mount BRS

Description
ISA-WELD® technology, two terminal SMD. Used in power hybrid applications, Frequency converters, Power modules, High current applications for the automotive market Features 2 W permanent power at 130 °C Constant current up to 32 A (2 mOhm) Copper connectors Excellent long term stability Ideal suited for mounting on DBC / IMS substrate Max. solder temperature up to 350 °C / 30 sec Mounting: Reflow-soldering AEC-Q200 qualification
Request a Quote Datasheet
Description
ISA-WELD® technology, two terminal SMD. Used in power hybrid applications, Frequency converters, Power modules, High current applications for the automotive market Features 2 W permanent power at 130 °C Constant current up to 32 A (2 mOhm) Copper connectors Excellent long term stability Ideal suited for mounting on DBC / IMS substrate Max. solder temperature up to 350 °C / 30 sec Mounting: Reflow-soldering AEC-Q200 qualification
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Swansea, MA, United States
Shunt Resistor - Two Terminal Surface Mount
BRS
Shunt Resistor - Two Terminal Surface Mount BRS
ISA-WELD® technology, two terminal SMD. Used in power hybrid applications, Frequency converters, Power modules, High current applications for the automotive market Features 2 W permanent power at 130 °C Constant current up to 32 A (2 mOhm) Copper connectors Excellent long term stability Ideal suited for mounting on DBC / IMS substrate Max. solder temperature up to 350 °C / 30 sec Mounting: Reflow-soldering AEC-Q200 qualification

ISA-WELD® technology, two terminal SMD. Used in power hybrid applications, Frequency converters, Power modules, High current applications for the automotive market

Features

  • 2 W permanent power at 130 °C
  • Constant current up to 32 A (2 mOhm)
  • Copper connectors
  • Excellent long term stability
  • Ideal suited for mounting on DBC / IMS substrate
  • Max. solder temperature up to 350 °C / 30 sec
  • Mounting: Reflow-soldering
  • AEC-Q200 qualification
Supplier's Site Datasheet

Technical Specifications

  Isabellenhutte USA
Product Category Resistors
Product Number BRS
Product Name Shunt Resistor - Two Terminal Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0030 to 0.0250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details