Isabellenhutte USA Shunt Resistor - Two Terminal Surface Mount SMP

Description
Two terminal surface mount utilizing ISA-Plan® foil technology. Current sensor for power hybrid applications, Control systems for the automotive market, Power modules, Switch mode power supplies Features 2 W permanent power at 110 °C Constant current up to 25 A (3 mOhm) High pulse power rating Excellent long term stability Mounting: Reflow- and IR-soldering AEC-Q200 qualified
Request a Quote Datasheet
Description
Two terminal surface mount utilizing ISA-Plan® foil technology. Current sensor for power hybrid applications, Control systems for the automotive market, Power modules, Switch mode power supplies Features 2 W permanent power at 110 °C Constant current up to 25 A (3 mOhm) High pulse power rating Excellent long term stability Mounting: Reflow- and IR-soldering AEC-Q200 qualified
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Swansea, MA, United States
Shunt Resistor - Two Terminal Surface Mount
SMP
Shunt Resistor - Two Terminal Surface Mount SMP
Two terminal surface mount utilizing ISA-Plan® foil technology. Current sensor for power hybrid applications, Control systems for the automotive market, Power modules, Switch mode power supplies Features 2 W permanent power at 110 °C Constant current up to 25 A (3 mOhm) High pulse power rating Excellent long term stability Mounting: Reflow- and IR-soldering AEC-Q200 qualified

Two terminal surface mount utilizing ISA-Plan® foil technology.

Current sensor for power hybrid applications, Control systems for the automotive market, Power modules, Switch mode power supplies

Features

  • 2 W permanent power at 110 °C
  • Constant current up to 25 A (3 mOhm)
  • High pulse power rating
  • Excellent long term stability
  • Mounting: Reflow- and IR-soldering
  • AEC-Q200 qualified
Supplier's Site Datasheet

Technical Specifications

  Isabellenhutte USA
Product Category Resistors
Product Number SMP
Product Name Shunt Resistor - Two Terminal Surface Mount
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010
Resistance Range 0.0050 to 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details