Isabellenhutte USA Shunt Resistor - Two Terminal Surface Mount FMP

Description
Features Power rating up to 4 W at 70°C (1.5mOhm) Constant current up to 50 A (1.5 mOhm) Standard pad size (2010) High pulse power rating Excellent long-term stability Mounting: Reflow- and IR-soldering AEC-Q200 qualification in preparation RoHS 2011/65/EU compliant Applications Current sensor for power hybrid applications Control systems for the automotive market Power modules Frequency converters Switch mode power supplies
Request a Quote Datasheet
Description
Features Power rating up to 4 W at 70°C (1.5mOhm) Constant current up to 50 A (1.5 mOhm) Standard pad size (2010) High pulse power rating Excellent long-term stability Mounting: Reflow- and IR-soldering AEC-Q200 qualification in preparation RoHS 2011/65/EU compliant Applications Current sensor for power hybrid applications Control systems for the automotive market Power modules Frequency converters Switch mode power supplies
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Swansea, MA, United States
Shunt Resistor - Two Terminal Surface Mount
FMP
Shunt Resistor - Two Terminal Surface Mount FMP
Features Power rating up to 4 W at 70°C (1.5mOhm) Constant current up to 50 A (1.5 mOhm) Standard pad size (2010) High pulse power rating Excellent long-term stability Mounting: Reflow- and IR-soldering AEC-Q200 qualification in preparation RoHS 2011/65/EU compliant Applications Current sensor for power hybrid applications Control systems for the automotive market Power modules Frequency converters Switch mode power supplies

Features

  • Power rating up to 4 W at 70°C (1.5mOhm)
  • Constant current up to 50 A (1.5 mOhm)
  • Standard pad size (2010)
  • High pulse power rating
  • Excellent long-term stability
  • Mounting: Reflow- and IR-soldering
  • AEC-Q200 qualification in preparation
  • RoHS 2011/65/EU compliant

Applications

  • Current sensor for power hybrid applications
  • Control systems for the automotive market
  • Power modules
  • Frequency converters
  • Switch mode power supplies
Supplier's Site Datasheet

Technical Specifications

  Isabellenhutte USA
Product Category Resistors
Product Number FMP
Product Name Shunt Resistor - Two Terminal Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010
Resistance Range 0.0015 to 0.0060 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details