Isabellenhutte USA 0.02 OHM 4W Resistor VMS-R020-1.0-U

Description
RES 0.02 OHM 1% 4W 2512 Product overview: VMS-R020-1.0-U from Isabellenhütte is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.02 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.02 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-VMS-R020-1.0-U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.02 OHM 1% 4W 2512 Product overview: VMS-R020-1.0-U from Isabellenhütte is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.02 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.02 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-VMS-R020-1.0-U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.02 OHM 4W Resistor
52-VMS-R020-1.0-U
0.02 OHM 4W Resistor 52-VMS-R020-1.0-U
RES 0.02 OHM 1% 4W 2512 Product overview: VMS-R020-1.0-U from Isabellenhütte is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.02 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.02 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-VMS-R020-1.0-U can be used for catalog matching and distributor lookup.

RES 0.02 OHM 1% 4W 2512 Product overview: VMS-R020-1.0-U from Isabellenhütte is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.02 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.02 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-VMS-R020-1.0-U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1375364-VMS-R020-1.0-U
Resistors - Chip Resistor - Surface Mount 1375364-VMS-R020-1.0-U
Win Source Part Number: 1375364-VMS-R020-1.0 -U Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -65°C ~ 170°C Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: Isabellenhuette USA Series: VMS Package: Tape & Reel Product Status: Active Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 HTSUS: 8533.21.0030 Tolerance: ±1% Ratings: AEC-Q200 Size / Dimension: 0.250" L x 0.120" W (6.35mm x 3.05mm) Height - Seated (Max): 0.022" (0.55mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: 20ppm/°C Resistance: 20 mOhms Power (Watts): 4W Composition: Metal Foil Number of Terminations: 2

Win Source Part Number: 1375364-VMS-R020-1.0-U
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -65°C ~ 170°C
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: Isabellenhuette USA
Series: VMS
Package: Tape & Reel
Product Status: Active
Features: Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding
Package / Case: 2512 (6432 Metric)
Supplier Device Package: 2512
HTSUS: 8533.21.0030
Tolerance: ±1%
Ratings: AEC-Q200
Size / Dimension: 0.250" L x 0.120" W (6.35mm x 3.05mm)
Height - Seated (Max): 0.022" (0.55mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: 20ppm/°C
Resistance: 20 mOhms
Power (Watts): 4W
Composition: Metal Foil
Number of Terminations: 2

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 52-VMS-R020-1.0-U 1375364-VMS-R020-1.0-U
Product Name 0.02 OHM 4W Resistor Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Operating Temperature -65 to 170 C (-85 to 338 F) -65 to 170 C (-85 to 338 F)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers