Isabellenhutte USA Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount SMT-PW

Description
2 W Dauerleistung bei 120 °C 2 W permanent power at 120 °C Dauerströme bis 100 A Constant current up to 100 A Standard-Lötpadgeome trie (Baugröße 2512) Standard pad size (size 2512) Bauteilemontage: Reflow- und IR-Löten Mounting: Reflow- and IR-soldering
Request a Quote Datasheet
Description
2 W Dauerleistung bei 120 °C 2 W permanent power at 120 °C Dauerströme bis 100 A Constant current up to 100 A Standard-Lötpadgeome trie (Baugröße 2512) Standard pad size (size 2512) Bauteilemontage: Reflow- und IR-Löten Mounting: Reflow- and IR-soldering
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Swansea, MA, United States
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount
SMT-PW
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount SMT-PW
2 W Dauerleistung bei 120 °C 2 W permanent power at 120 °C Dauerströme bis 100 A Constant current up to 100 A Standard-Lötpadgeome trie (Baugröße 2512) Standard pad size (size 2512) Bauteilemontage: Reflow- und IR-Löten Mounting: Reflow- and IR-soldering
  • 2 W Dauerleistung bei 120 °C
    2 W permanent power at 120 °C
  • Dauerströme bis 100 A
    Constant current up to 100 A
  • Standard-Lötpadgeometrie (Baugröße 2512)
    Standard pad size (size 2512)
  • Bauteilemontage: Reflow- und IR-Löten
    Mounting: Reflow- and IR-soldering
Supplier's Site Datasheet

Technical Specifications

  Isabellenhutte USA
Product Category Resistors
Product Number SMT-PW
Product Name Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2817
Resistance Range 0.0040 to 4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details