Isabellenhutte USA Shunt Resistor - Two Terminal Surface Mount GMP

Description
Features Flip chip assembly Au-plated terminals 1 W permanent power at 110 °C Constant current up to 10 A Small size (2010) High pulse power rating Excellent long-term stability Mounting: conductive adhesive Resistor with Kelvin connection AEC-Q200 qualification RoHS 2011/65/EU compliant Applications Current sensor for power hybrid applications Control systems for the automotive market Power modules Frequency converters Switch mode power supplies
Request a Quote Datasheet
Description
Features Flip chip assembly Au-plated terminals 1 W permanent power at 110 °C Constant current up to 10 A Small size (2010) High pulse power rating Excellent long-term stability Mounting: conductive adhesive Resistor with Kelvin connection AEC-Q200 qualification RoHS 2011/65/EU compliant Applications Current sensor for power hybrid applications Control systems for the automotive market Power modules Frequency converters Switch mode power supplies
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Swansea, MA, United States
Shunt Resistor - Two Terminal Surface Mount
GMP
Shunt Resistor - Two Terminal Surface Mount GMP
Features Flip chip assembly Au-plated terminals 1 W permanent power at 110 °C Constant current up to 10 A Small size (2010) High pulse power rating Excellent long-term stability Mounting: conductive adhesive Resistor with Kelvin connection AEC-Q200 qualification RoHS 2011/65/EU compliant Applications Current sensor for power hybrid applications Control systems for the automotive market Power modules Frequency converters Switch mode power supplies

Features

  • Flip chip assembly
  • Au-plated terminals
  • 1 W permanent power at 110 °C
  • Constant current up to 10 A
  • Small size (2010)
  • High pulse power rating
  • Excellent long-term stability
  • Mounting: conductive adhesive
  • Resistor with Kelvin connection
  • AEC-Q200 qualification
  • RoHS 2011/65/EU compliant

Applications

  • Current sensor for power hybrid applications
  • Control systems for the automotive market
  • Power modules
  • Frequency converters
  • Switch mode power supplies
Supplier's Site Datasheet

Technical Specifications

  Isabellenhutte USA
Product Category Resistors
Product Number GMP
Product Name Shunt Resistor - Two Terminal Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010
Resistance Range 0.0100 to 0.0800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details