Isabellenhutte USA Shunt Resistor - Two Terminal Surface Mount VMP

Description
Two terminal surface mount utilizing ISA-Plan® foil technology. Optimized for lower TCR and Inductance. Current sensor for power hybrid applications, Control systems for the automotive market, Power modules, Switch mode power supplies. Features 2 W permanent power at 110 °C Constant current up to 20 A (5 mOhm) Small size (2010) High pulse power rating Excellent long term stability Excellent long term stability AEC-Q200 qualified
Request a Quote Datasheet
Description
Two terminal surface mount utilizing ISA-Plan® foil technology. Optimized for lower TCR and Inductance. Current sensor for power hybrid applications, Control systems for the automotive market, Power modules, Switch mode power supplies. Features 2 W permanent power at 110 °C Constant current up to 20 A (5 mOhm) Small size (2010) High pulse power rating Excellent long term stability Excellent long term stability AEC-Q200 qualified
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Swansea, MA, United States
Shunt Resistor - Two Terminal Surface Mount
VMP
Shunt Resistor - Two Terminal Surface Mount VMP
Two terminal surface mount utilizing ISA-Plan® foil technology. Optimized for lower TCR and Inductance. Current sensor for power hybrid applications, Control systems for the automotive market, Power modules, Switch mode power supplies. Features 2 W permanent power at 110 °C Constant current up to 20 A (5 mOhm) Small size (2010) High pulse power rating Excellent long term stability Excellent long term stability AEC-Q200 qualified

Two terminal surface mount utilizing ISA-Plan® foil technology. Optimized for lower TCR and Inductance.

Current sensor for power hybrid applications, Control systems for the automotive market, Power modules, Switch mode power supplies.

Features

  • 2 W permanent power at 110 °C
  • Constant current up to 20 A (5 mOhm)
  • Small size (2010)
  • High pulse power rating
  • Excellent long term stability
  • Excellent long term stability
  • AEC-Q200 qualified
Supplier's Site Datasheet

Technical Specifications

  Isabellenhutte USA
Product Category Resistors
Product Number VMP
Product Name Shunt Resistor - Two Terminal Surface Mount
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010
Resistance Range 0.0050 to 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details