Interpower 20A/125V North American Screw Mount Receptacle 88273100

Description
Current Rating: 20A Voltage Rating: 125VAC Temperature Rating: -20ºC to 70ºC Flammability Rating: UL 94 V-0 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA 5-20 Plug/Socket Standard: NEMA WD6 Plug/Socket Color: Black Cable Selection: 3 wire Cable Size: 12 AWG Max General Material: PBT CE Marking: no REMARKS: Solder Tab Terminals Static Environmental Temp Rating -20 C to 70 C
Request a Quote Datasheet
Description
Current Rating: 20A Voltage Rating: 125VAC Temperature Rating: -20ºC to 70ºC Flammability Rating: UL 94 V-0 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA 5-20 Plug/Socket Standard: NEMA WD6 Plug/Socket Color: Black Cable Selection: 3 wire Cable Size: 12 AWG Max General Material: PBT CE Marking: no REMARKS: Solder Tab Terminals Static Environmental Temp Rating -20 C to 70 C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20A/125V North American Screw Mount Receptacle - 88273100 - Interpower
Oskaloosa, IA, United States
20A/125V North American Screw Mount Receptacle
88273100
20A/125V North American Screw Mount Receptacle 88273100
Current Rating: 20A Voltage Rating: 125VAC Temperature Rating: -20ºC to 70ºC Flammability Rating: UL 94 V-0 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA 5-20 Plug/Socket Standard: NEMA WD6 Plug/Socket Color: Black Cable Selection: 3 wire Cable Size: 12 AWG Max General Material: PBT CE Marking: no REMARKS: Solder Tab Terminals Static Environmental Temp Rating -20 C to 70 C

Current Rating: 20A

Voltage Rating: 125VAC

Temperature Rating: -20ºC to 70ºC

Flammability Rating: UL 94 V-0

Phase: Single Phase

Class: Class I

Number of Contacts: 3

Contact Material: Brass

Plug/Socket Type: NEMA 5-20

Plug/Socket Standard: NEMA WD6

Plug/Socket Color: Black

Cable Selection: 3 wire

Cable Size: 12 AWG Max

General Material: PBT

CE Marking: no

REMARKS: Solder Tab Terminals Static Environmental Temp Rating -20 C to 70 C

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 88273100
Product Name 20A/125V North American Screw Mount Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-20
Country Selection USA
Standards / Certifications NEMA WD6
Unlock Full Specs
to access all available technical data

Similar Products

3 Function Single Fuse Power Entry Module; Wired - 83543550 - Interpower
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Configuration IEC
View Details
NEMA 6-15 Flanged Outlet - 88030450 - Interpower
Specs
Power Type AC Power Connector
Configuration NEMA; Other; NEMA 6-15
Standards / Certifications UL; WD 6
View Details
NEMA L21-30 Plug - 88030680 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration NEMA; Other; NEMA L21-30
View Details
15A/125V North American Snap-In Receptacle - 88211100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-15
View Details