Interpower NEMA 5-20 Hospital Grade Duplex Receptacle 88030940

Description
Current Rating: 20A Voltage Rating: 125VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 4 Contact Material: Nickel-plated brass Plug/Socket Type: NEMA 5-20 Plug/Socket Standard: UL 60601-1 Plug/Socket Color: Brown Cable Selection: 3 wire Cable Size: 18 AWG to 10 AWG General Material: Nylon CE Marking: no
Request a Quote Datasheet
Description
Current Rating: 20A Voltage Rating: 125VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 4 Contact Material: Nickel-plated brass Plug/Socket Type: NEMA 5-20 Plug/Socket Standard: UL 60601-1 Plug/Socket Color: Brown Cable Selection: 3 wire Cable Size: 18 AWG to 10 AWG General Material: Nylon CE Marking: no
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 5-20 Hospital Grade Duplex Receptacle - 88030940 - Interpower
Oskaloosa, IA, United States
NEMA 5-20 Hospital Grade Duplex Receptacle
88030940
NEMA 5-20 Hospital Grade Duplex Receptacle 88030940
Current Rating: 20A Voltage Rating: 125VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 4 Contact Material: Nickel-plated brass Plug/Socket Type: NEMA 5-20 Plug/Socket Standard: UL 60601-1 Plug/Socket Color: Brown Cable Selection: 3 wire Cable Size: 18 AWG to 10 AWG General Material: Nylon CE Marking: no

Current Rating: 20A

Voltage Rating: 125VAC

Temperature Rating: -40ºC to 60ºC

Flammability Rating: UL 94 V-2

Phase: Single Phase

Class: Class I

Number of Contacts: 4

Contact Material: Nickel-plated brass

Plug/Socket Type: NEMA 5-20

Plug/Socket Standard: UL 60601-1

Plug/Socket Color: Brown

Cable Selection: 3 wire

Cable Size: 18 AWG to 10 AWG

General Material: Nylon

CE Marking: no

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 88030940
Product Name NEMA 5-20 Hospital Grade Duplex Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-20
Applications Hospital
Standards / Certifications UL; CSA; UL 60601-1
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-20R & 5-15R GFCI, NEMA 12/4,IP65 Housing - 88051010 - Interpower
Specs
Power Type AC Power Connector
Configuration NEMA; Other; NEMA 5-20
Standards / Certifications CSA; NEMA WD 6
View Details
IEC 60320 Sheet E Angled Rewireable Plug - 83032100 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
Connector Lock for Sheet E Plug-connector - 85910110 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Standards / Certifications RoHS
View Details
French/Belgian Black 16A/250VAC Socket - 88052021 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration CEE; Other; CEE 7/5
View Details