Interpower IEC 60320 Sheet E Angled Rewireable Plug 83032100

Description
NOTE: This part is not available for sale Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 15A N.A. Voltage Rating : 250VAC Temperature Rating: -20ºC to 70ºC Flammability Rating: UL 94 V-0 Class: I Terminal Material: Nickel-plated brass Sheet Style: Sheet E General Material: PBT Color: Black CE Marking: yes
Request a Quote Datasheet
Description
NOTE: This part is not available for sale Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 15A N.A. Voltage Rating : 250VAC Temperature Rating: -20ºC to 70ºC Flammability Rating: UL 94 V-0 Class: I Terminal Material: Nickel-plated brass Sheet Style: Sheet E General Material: PBT Color: Black CE Marking: yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC 60320 Sheet E Angled Rewireable Plug - 83032100 - Interpower
Oskaloosa, IA, United States
IEC 60320 Sheet E Angled Rewireable Plug
83032100
IEC 60320 Sheet E Angled Rewireable Plug 83032100
NOTE: This part is not available for sale Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 15A N.A. Voltage Rating : 250VAC Temperature Rating: -20ºC to 70ºC Flammability Rating: UL 94 V-0 Class: I Terminal Material: Nickel-plated brass Sheet Style: Sheet E General Material: PBT Color: Black CE Marking: yes

NOTE: This part is not available for sale

Int'l Current Rating: 10A

Int'l Voltage Rating: 250VAC

N.A. Current Rating: 15A

N.A. Voltage Rating : 250VAC

Temperature Rating: -20ºC to 70ºC

Flammability Rating: UL 94 V-0

Class: I

Terminal Material: Nickel-plated brass

Sheet Style: Sheet E

General Material: PBT

Color: Black

CE Marking: yes

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 83032100
Product Name IEC 60320 Sheet E Angled Rewireable Plug
Power Type AC Power Connector
Device Type Plug
Configuration IEC
Standards / Certifications RoHS; VDE; CE
Unlock Full Specs
to access all available technical data

Similar Products

3 Function Double Fuse Power Entry Module; Wired - 83543560 - Interpower
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Configuration IEC
View Details
IEC 60320 C16 Screw-Mount Inlet - 83030200 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
NEMA L21-20 Plug - 88030740 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration NEMA; Other; NEMA L21-20
View Details
10A Argentina Plug - 88040271 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; 10A
View Details