Interpower IEC 60320 C14 Screw Mount Power Inlet 83030100

Description
Note: Other colors available, please contact Customer Service. Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 15A N.A. Voltage Rating : 250VAC Temperature Rating: -20ºC to 70ºC Flammability Rating: UL 94 V-0 Class: I Quick Disconnects: 3 Terminal Material: Nickel-plated brass Sheet Style: C14 Mounting Style: Screw General Material: PBT Color: Black CE Marking: yes REMARKS: QD's are 6.3mm.
Request a Quote Datasheet
Description
Note: Other colors available, please contact Customer Service. Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 15A N.A. Voltage Rating : 250VAC Temperature Rating: -20ºC to 70ºC Flammability Rating: UL 94 V-0 Class: I Quick Disconnects: 3 Terminal Material: Nickel-plated brass Sheet Style: C14 Mounting Style: Screw General Material: PBT Color: Black CE Marking: yes REMARKS: QD's are 6.3mm.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC 60320 C14 Screw Mount Power Inlet - 83030100 - Interpower
Oskaloosa, IA, United States
IEC 60320 C14 Screw Mount Power Inlet
83030100
IEC 60320 C14 Screw Mount Power Inlet 83030100
Note: Other colors available, please contact Customer Service. Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 15A N.A. Voltage Rating : 250VAC Temperature Rating: -20ºC to 70ºC Flammability Rating: UL 94 V-0 Class: I Quick Disconnects: 3 Terminal Material: Nickel-plated brass Sheet Style: C14 Mounting Style: Screw General Material: PBT Color: Black CE Marking: yes REMARKS: QD's are 6.3mm.

Note: Other colors available, please contact Customer Service.

Int'l Current Rating: 10A

Int'l Voltage Rating: 250VAC

N.A. Current Rating: 15A

N.A. Voltage Rating : 250VAC

Temperature Rating: -20ºC to 70ºC

Flammability Rating: UL 94 V-0

Class: I

Quick Disconnects: 3

Terminal Material: Nickel-plated brass

Sheet Style: C14

Mounting Style: Screw

General Material: PBT

Color: Black

CE Marking: yes

REMARKS: QD's are 6.3mm.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 83030100
Product Name IEC 60320 C14 Screw Mount Power Inlet
Power Type AC Power Connector
Device Type Plug
Configuration IEC
Mounting Style Screw
Termination Types Quick-Disconnect
Unlock Full Specs
to access all available technical data

Similar Products

30/32A 6 Hour Plug Blu/Black, 2P 3W IP44 - 84132205 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Standards / Certifications RoHS; CE
View Details
Angled 10A Chinese Hand Wired Plug - 88040250 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; GB 2099.1, GB 1002
View Details
NEMA 5-15 Hospital Grade Cable Mount Connector - 88030280 - Interpower
Specs
Power Type AC Power Connector
Configuration NEMA; Other; NEMA 5-15
Applications Hospital
View Details
20A/250V North American Snap-In Receptacle - 88251100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 6-20
View Details