Interpower IEC 60320 Sheet E Rewireable Cable Mount Plug 83032000

Description
Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 15A N.A. Voltage Rating : 250VAC Temperature Rating: -20ºC to 70ºC Flammability Rating: UL 94 V-0 Class: I Terminal Material: Nickel-plated brass Sheet Style: Sheet E Mounting Style: Cable Mount General Material: PBT Color: Black CE Marking: yes
Request a Quote Datasheet
Description
Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 15A N.A. Voltage Rating : 250VAC Temperature Rating: -20ºC to 70ºC Flammability Rating: UL 94 V-0 Class: I Terminal Material: Nickel-plated brass Sheet Style: Sheet E Mounting Style: Cable Mount General Material: PBT Color: Black CE Marking: yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC 60320 Sheet E Rewireable Cable Mount Plug - 83032000 - Interpower
Oskaloosa, IA, United States
IEC 60320 Sheet E Rewireable Cable Mount Plug
83032000
IEC 60320 Sheet E Rewireable Cable Mount Plug 83032000
Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 15A N.A. Voltage Rating : 250VAC Temperature Rating: -20ºC to 70ºC Flammability Rating: UL 94 V-0 Class: I Terminal Material: Nickel-plated brass Sheet Style: Sheet E Mounting Style: Cable Mount General Material: PBT Color: Black CE Marking: yes

Int'l Current Rating: 10A

Int'l Voltage Rating: 250VAC

N.A. Current Rating: 15A

N.A. Voltage Rating : 250VAC

Temperature Rating: -20ºC to 70ºC

Flammability Rating: UL 94 V-0

Class: I

Terminal Material: Nickel-plated brass

Sheet Style: Sheet E

Mounting Style: Cable Mount

General Material: PBT

Color: Black

CE Marking: yes

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 83032000
Product Name IEC 60320 Sheet E Rewireable Cable Mount Plug
Power Type AC Power Connector
Device Type Plug
Configuration IEC
Mounting Style Cable; Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

15A/250V Australian Hospital Grade Plug - 88010860 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; AS/NZS 3112
View Details
IEC 60320 C16 Snap-In Inlet; 2.0mm panel thickness - 83030260 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
Israeli Plug w/round pins 16Amp 250Volt - 88010781 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; SI 32
View Details
Two Function Accessory Power Module - 83550050 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Mounting Style Screw
View Details