Interpower Japanese Adapter Plug 88100012

Description
Current Rating: 15A Voltage Rating: 125VAC Temperature Rating: 60ºC Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket Type: JIS C8303 Plug/Socket Standard: JIS 8303 Plug/Socket Color: Black Cable Selection: 3 wire General Material: PVC CE Marking: no
Request a Quote Datasheet
Description
Current Rating: 15A Voltage Rating: 125VAC Temperature Rating: 60ºC Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket Type: JIS C8303 Plug/Socket Standard: JIS 8303 Plug/Socket Color: Black Cable Selection: 3 wire General Material: PVC CE Marking: no
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Japanese Adapter Plug - 88100012 - Interpower
Oskaloosa, IA, United States
Japanese Adapter Plug
88100012
Japanese Adapter Plug 88100012
Current Rating: 15A Voltage Rating: 125VAC Temperature Rating: 60ºC Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket Type: JIS C8303 Plug/Socket Standard: JIS 8303 Plug/Socket Color: Black Cable Selection: 3 wire General Material: PVC CE Marking: no

Current Rating: 15A

Voltage Rating: 125VAC

Temperature Rating: 60ºC

Phase: Single Phase

Class: Class I

Number of Contacts: 3

Contact Material: Nickel-plated brass

Plug/Socket Type: JIS C8303

Plug/Socket Standard: JIS 8303

Plug/Socket Color: Black

Cable Selection: 3 wire

General Material: PVC

CE Marking: no

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 88100012
Product Name Japanese Adapter Plug
Power Type AC Power Connector
Device Type Plug
Configuration JIS; Other; JIS C8303
Country Selection Japan
Standards / Certifications JIS 8303
Unlock Full Specs
to access all available technical data

Similar Products

15A/250V White Australian In-Line Plug - 88010450 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; 15A
View Details
Two Function Power Entry Module - 83510353 - Interpower
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Configuration IEC
View Details
16A/250V Cont. European Splash Resistant Socket - 88010303 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration CEE; Other; CEE 7/3
View Details
20A/250V North American Snap-In Receptacle - 88251100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 6-20
View Details