Interpower Four Function Power Entry Module 83510031

Description
Int'l Current Rating: 4A Int'l Voltage Rating: 250VAC N.A. Current Rating: 6/4A N.A. Voltage Rating : 125/250VAC Temperature Rating: -25ºC to 85ºC Flammability Rating: UL 94 V-0 Operating Frequency: 50/60Hz Class: Class I Quick Disconnects: 3/6.3mm Terminal Material: Nickel-plated brass Power Inlet: yes Access Outlet: no Sheet Style: C14 Switch: yes Fuse: yes Number of Fuses: 1(not included) Fuse Size: 5x20mm Voltage Selector: no Circuit Breaker: no Filter: yes Leak Current Value: .25mA/.45mA Filtering Bandwidth : 100KHz to 30MHz Mounting Style: Snap-in Panel Thickness: 1.0-2.0mm General Material: Thermoplastic Color: Black CE Marking: no REMARKS: Filter complies with IEC 60950. IEC 60127-6:2014 compliant. Glow Wire Ignition Temp =775°ºC; Glow Wire Flammability Index = 850°ºC
Request a Quote Datasheet
Description
Int'l Current Rating: 4A Int'l Voltage Rating: 250VAC N.A. Current Rating: 6/4A N.A. Voltage Rating : 125/250VAC Temperature Rating: -25ºC to 85ºC Flammability Rating: UL 94 V-0 Operating Frequency: 50/60Hz Class: Class I Quick Disconnects: 3/6.3mm Terminal Material: Nickel-plated brass Power Inlet: yes Access Outlet: no Sheet Style: C14 Switch: yes Fuse: yes Number of Fuses: 1(not included) Fuse Size: 5x20mm Voltage Selector: no Circuit Breaker: no Filter: yes Leak Current Value: .25mA/.45mA Filtering Bandwidth : 100KHz to 30MHz Mounting Style: Snap-in Panel Thickness: 1.0-2.0mm General Material: Thermoplastic Color: Black CE Marking: no REMARKS: Filter complies with IEC 60950. IEC 60127-6:2014 compliant. Glow Wire Ignition Temp =775°ºC; Glow Wire Flammability Index = 850°ºC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Four Function Power Entry Module - 83510031 - Interpower
Oskaloosa, IA, United States
Four Function Power Entry Module
83510031
Four Function Power Entry Module 83510031
Int'l Current Rating: 4A Int'l Voltage Rating: 250VAC N.A. Current Rating: 6/4A N.A. Voltage Rating : 125/250VAC Temperature Rating: -25ºC to 85ºC Flammability Rating: UL 94 V-0 Operating Frequency: 50/60Hz Class: Class I Quick Disconnects: 3/6.3mm Terminal Material: Nickel-plated brass Power Inlet: yes Access Outlet: no Sheet Style: C14 Switch: yes Fuse: yes Number of Fuses: 1(not included) Fuse Size: 5x20mm Voltage Selector: no Circuit Breaker: no Filter: yes Leak Current Value: .25mA/.45mA Filtering Bandwidth : 100KHz to 30MHz Mounting Style: Snap-in Panel Thickness: 1.0-2.0mm General Material: Thermoplastic Color: Black CE Marking: no REMARKS: Filter complies with IEC 60950. IEC 60127-6:2014 compliant. Glow Wire Ignition Temp =775°ºC; Glow Wire Flammability Index = 850°ºC

Int'l Current Rating: 4A

Int'l Voltage Rating: 250VAC

N.A. Current Rating: 6/4A

N.A. Voltage Rating : 125/250VAC

Temperature Rating: -25ºC to 85ºC

Flammability Rating: UL 94 V-0

Operating Frequency: 50/60Hz

Class: Class I

Quick Disconnects: 3/6.3mm

Terminal Material: Nickel-plated brass

Power Inlet: yes

Access Outlet: no

Sheet Style: C14

Switch: yes

Fuse: yes

Number of Fuses: 1(not included)

Fuse Size: 5x20mm

Voltage Selector: no

Circuit Breaker: no

Filter: yes

Leak Current Value: .25mA/.45mA

Filtering Bandwidth : 100KHz to 30MHz

Mounting Style: Snap-in

Panel Thickness: 1.0-2.0mm

General Material: Thermoplastic

Color: Black

CE Marking: no

REMARKS: Filter complies with IEC 60950. IEC 60127-6:2014 compliant. Glow Wire Ignition Temp =775°ºC; Glow Wire Flammability Index = 850°ºC

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 83510031
Product Name Four Function Power Entry Module
Power Type AC Power Connector
Device Type Power Entry Module
Configuration IEC
Mounting Style Snap-in
Termination Types Snap-in
Unlock Full Specs
to access all available technical data

Similar Products

10A Argentina Plug - 88040270 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; 10A
View Details
32/30A 6hr 15°º Receptacle - 84232235 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Standards / Certifications RoHS; CE
View Details
10A Argentina In-line Connector - 88040280 - Interpower
Specs
Power Type AC Power Connector
Configuration Other; 10A
Standards / Certifications IRAM 2086
View Details
NEMA L6-30 Cable Mount Connector - 88030320 - Interpower
Specs
Power Type AC Power Connector
Configuration NEMA; Other; NEMA L6-30
Standards / Certifications UL; CSA; WD 6
View Details