Interpower Four Function Hospital Grade, Fused Snap-in Module 83544050

Description
Int'l Current Rating: 6A Int'l Voltage Rating: 250VAC N.A. Current Rating: 6A N.A. Voltage Rating : 120/250VAC Temperature Rating: -10ºC to 40ºC Flammability Rating: See Remarks Operating Frequency: 50/60Hz Class: Class I Quick Disconnects: 5/4.8mm Terminal Material: Various Copper Alloy Power Inlet: yes Access Outlet: no Sheet Style: C14 Switch: yes Fuse: yes Number of Fuses: 1(not included) Fuse Size: ¼ x 1¼" / 5x20mm Voltage Selector: no Circuit Breaker: no Filter: yes Leak Current Value: 2uA/5uA Filtering Bandwidth : 150KHz to 30MHz Mounting Style: Snap-in Panel Thickness: 0.8 to 2.0mm General Material: PBT Color: Black CE Marking: no REMARKS: Approved to UL 1283, CSA C22.2 No.8, EN133200Flammability : UL 94 V-0; IEC 60127-6:2014 compliant, Glow Wire Ignition Temp.= 775°ºC, Glow Wire Flammability Index = 850°º.
Request a Quote Datasheet
Description
Int'l Current Rating: 6A Int'l Voltage Rating: 250VAC N.A. Current Rating: 6A N.A. Voltage Rating : 120/250VAC Temperature Rating: -10ºC to 40ºC Flammability Rating: See Remarks Operating Frequency: 50/60Hz Class: Class I Quick Disconnects: 5/4.8mm Terminal Material: Various Copper Alloy Power Inlet: yes Access Outlet: no Sheet Style: C14 Switch: yes Fuse: yes Number of Fuses: 1(not included) Fuse Size: ¼ x 1¼" / 5x20mm Voltage Selector: no Circuit Breaker: no Filter: yes Leak Current Value: 2uA/5uA Filtering Bandwidth : 150KHz to 30MHz Mounting Style: Snap-in Panel Thickness: 0.8 to 2.0mm General Material: PBT Color: Black CE Marking: no REMARKS: Approved to UL 1283, CSA C22.2 No.8, EN133200Flammability : UL 94 V-0; IEC 60127-6:2014 compliant, Glow Wire Ignition Temp.= 775°ºC, Glow Wire Flammability Index = 850°º.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Four Function Hospital Grade, Fused Snap-in Module - 83544050 - Interpower
Oskaloosa, IA, United States
Four Function Hospital Grade, Fused Snap-in Module
83544050
Four Function Hospital Grade, Fused Snap-in Module 83544050
Int'l Current Rating: 6A Int'l Voltage Rating: 250VAC N.A. Current Rating: 6A N.A. Voltage Rating : 120/250VAC Temperature Rating: -10ºC to 40ºC Flammability Rating: See Remarks Operating Frequency: 50/60Hz Class: Class I Quick Disconnects: 5/4.8mm Terminal Material: Various Copper Alloy Power Inlet: yes Access Outlet: no Sheet Style: C14 Switch: yes Fuse: yes Number of Fuses: 1(not included) Fuse Size: ¼ x 1¼" / 5x20mm Voltage Selector: no Circuit Breaker: no Filter: yes Leak Current Value: 2uA/5uA Filtering Bandwidth : 150KHz to 30MHz Mounting Style: Snap-in Panel Thickness: 0.8 to 2.0mm General Material: PBT Color: Black CE Marking: no REMARKS: Approved to UL 1283, CSA C22.2 No.8, EN133200Flammability : UL 94 V-0; IEC 60127-6:2014 compliant, Glow Wire Ignition Temp.= 775°ºC, Glow Wire Flammability Index = 850°º.

Int'l Current Rating: 6A

Int'l Voltage Rating: 250VAC

N.A. Current Rating: 6A

N.A. Voltage Rating : 120/250VAC

Temperature Rating: -10ºC to 40ºC

Flammability Rating: See Remarks

Operating Frequency: 50/60Hz

Class: Class I

Quick Disconnects: 5/4.8mm

Terminal Material: Various Copper Alloy

Power Inlet: yes

Access Outlet: no

Sheet Style: C14

Switch: yes

Fuse: yes

Number of Fuses: 1(not included)

Fuse Size: ¼ x 1¼" / 5x20mm

Voltage Selector: no

Circuit Breaker: no

Filter: yes

Leak Current Value: 2uA/5uA

Filtering Bandwidth : 150KHz to 30MHz

Mounting Style: Snap-in

Panel Thickness: 0.8 to 2.0mm

General Material: PBT

Color: Black

CE Marking: no

REMARKS: Approved to UL 1283, CSA C22.2 No.8, EN133200Flammability: UL 94 V-0; IEC 60127-6:2014 compliant, Glow Wire Ignition Temp.= 775°ºC, Glow Wire Flammability Index = 850°º.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 83544050
Product Name Four Function Hospital Grade, Fused Snap-in Module
Power Type AC Power Connector
Configuration IEC
Applications Hospital
Mounting Style Snap-in
Termination Types Snap-in
Unlock Full Specs
to access all available technical data

Similar Products

16A/250V White Danish Shuttered Socket - 88010541 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; Afsnit 107-2-D1
View Details
IEC 60320 Sheet J Screw Mount Power Outlet - 83031000 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Mounting Style Screw
View Details
NEMA L6-30 Flanged Outlet - 88030040 - Interpower
Specs
Power Type AC Power Connector
Configuration NEMA; Other; NEMA L6-30
Standards / Certifications WD 6
View Details
French/Belgian Black 16A/250VAC Socket - 88052021 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration CEE; Other; CEE 7/5
View Details