Interpower Japanese Panel Mount Single Receptacle 88040350

Description
Current Rating: 15A Voltage Rating: 125VAC Temperature Rating: Max. Amb. 40ºC Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: JIS C8303 Plug/Socket Standard: JIS C8303 Plug/Socket Color: Black Cable Selection: 3 wire Cable Size: 2.00mm General Material: Plastic CE Marking: no REMARKS: Per JIS C 8303, allowable heat rise for this device is 30°ºC, making Max. operatign temp. of 70°º. Recommended terminal torque: 5inlb. Recommended strip length: 15mm.
Request a Quote Datasheet
Description
Current Rating: 15A Voltage Rating: 125VAC Temperature Rating: Max. Amb. 40ºC Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: JIS C8303 Plug/Socket Standard: JIS C8303 Plug/Socket Color: Black Cable Selection: 3 wire Cable Size: 2.00mm General Material: Plastic CE Marking: no REMARKS: Per JIS C 8303, allowable heat rise for this device is 30°ºC, making Max. operatign temp. of 70°º. Recommended terminal torque: 5inlb. Recommended strip length: 15mm.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Japanese Panel Mount Single Receptacle - 88040350 - Interpower
Oskaloosa, IA, United States
Japanese Panel Mount Single Receptacle
88040350
Japanese Panel Mount Single Receptacle 88040350
Current Rating: 15A Voltage Rating: 125VAC Temperature Rating: Max. Amb. 40ºC Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: JIS C8303 Plug/Socket Standard: JIS C8303 Plug/Socket Color: Black Cable Selection: 3 wire Cable Size: 2.00mm General Material: Plastic CE Marking: no REMARKS: Per JIS C 8303, allowable heat rise for this device is 30°ºC, making Max. operatign temp. of 70°º. Recommended terminal torque: 5inlb. Recommended strip length: 15mm.

Current Rating: 15A

Voltage Rating: 125VAC

Temperature Rating: Max. Amb. 40ºC

Phase: Single Phase

Class: Class I

Number of Contacts: 3

Contact Material: Brass

Plug/Socket Type: JIS C8303

Plug/Socket Standard: JIS C8303

Plug/Socket Color: Black

Cable Selection: 3 wire

Cable Size: 2.00mm

General Material: Plastic

CE Marking: no

REMARKS: Per JIS C 8303, allowable heat rise for this device is 30°ºC, making Max. operatign temp. of 70°º. Recommended terminal torque: 5inlb. Recommended strip length: 15mm.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 88040350
Product Name Japanese Panel Mount Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration JIS; Other; JIS C8303
Country Selection Japan
Standards / Certifications JIS C8303
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C18 Snap-In Inlet; 1.5mm panel thickness - 83030350 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
IEC 60320 C16 Snap-In Inlet; 2.0mm panel thickness - 83030260 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
NEMA 5-20 Flanged Inlet - 88030460 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration NEMA; Other; NEMA 5-20
View Details
IEC 60320 Sheet E Rewireable Cable Mount Plug - 83032010 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details