Interpower NEMA L6-30 Cable Mount Connector 88030320

Description
Current Rating: 30A Voltage Rating: 250VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA L6-30 Plug/Socket Standard: WD 6 Plug/Socket Color: Black/White Cable Selection: 3 wire Cable Size: 7mm to 19.8mm OD General Material: Nylon CE Marking: no
Request a Quote Datasheet
Description
Current Rating: 30A Voltage Rating: 250VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA L6-30 Plug/Socket Standard: WD 6 Plug/Socket Color: Black/White Cable Selection: 3 wire Cable Size: 7mm to 19.8mm OD General Material: Nylon CE Marking: no
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA L6-30 Cable Mount Connector - 88030320 - Interpower
Oskaloosa, IA, United States
NEMA L6-30 Cable Mount Connector
88030320
NEMA L6-30 Cable Mount Connector 88030320
Current Rating: 30A Voltage Rating: 250VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA L6-30 Plug/Socket Standard: WD 6 Plug/Socket Color: Black/White Cable Selection: 3 wire Cable Size: 7mm to 19.8mm OD General Material: Nylon CE Marking: no

Current Rating: 30A

Voltage Rating: 250VAC

Temperature Rating: -40ºC to 60ºC

Flammability Rating: UL 94 V-2

Phase: Single Phase

Class: Class I

Number of Contacts: 3

Contact Material: Brass

Plug/Socket Type: NEMA L6-30

Plug/Socket Standard: WD 6

Plug/Socket Color: Black/White

Cable Selection: 3 wire

Cable Size: 7mm to 19.8mm OD

General Material: Nylon

CE Marking: no

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 88030320
Product Name NEMA L6-30 Cable Mount Connector
Power Type AC Power Connector
Configuration NEMA; Other; NEMA L6-30
Standards / Certifications UL; CSA; WD 6
Phase Single
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C24 Snap-in Power Inlet - 83030570 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
Continental Europe Black 16A/250V Socket - 88052011 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration CEE; Other; CEE 7/3
View Details
United Kingdom/Ireland Rewireable Plug - 88040011 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; BS 1363/A
View Details
Four Function Hospital Grade, Fused Snap-in Module - 83544050 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Applications Hospital
View Details