Interpower Black 20A/250V Brazil Plug 88040320

Description
Current Rating: 20A Voltage Rating: 250VAC Temperature Rating: 15ºC to 45ºC Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NBR14136 Plug/Socket Standard: NBR14136 Plug/Socket Color: Black Cable Selection: 3 wire Cable Size: 11.0 mm OD Max General Material: Thermoplastic CE Marking: no REMARKS: Recommended cable size for ease of wiring is H05VV-F 3x1.50mm° This cable size will allow for a 16A rating. For full rating use 2.50mm° cable.
Request a Quote Datasheet
Description
Current Rating: 20A Voltage Rating: 250VAC Temperature Rating: 15ºC to 45ºC Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NBR14136 Plug/Socket Standard: NBR14136 Plug/Socket Color: Black Cable Selection: 3 wire Cable Size: 11.0 mm OD Max General Material: Thermoplastic CE Marking: no REMARKS: Recommended cable size for ease of wiring is H05VV-F 3x1.50mm° This cable size will allow for a 16A rating. For full rating use 2.50mm° cable.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Black 20A/250V Brazil Plug - 88040320 - Interpower
Oskaloosa, IA, United States
Black 20A/250V Brazil Plug
88040320
Black 20A/250V Brazil Plug 88040320
Current Rating: 20A Voltage Rating: 250VAC Temperature Rating: 15ºC to 45ºC Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NBR14136 Plug/Socket Standard: NBR14136 Plug/Socket Color: Black Cable Selection: 3 wire Cable Size: 11.0 mm OD Max General Material: Thermoplastic CE Marking: no REMARKS: Recommended cable size for ease of wiring is H05VV-F 3x1.50mm° This cable size will allow for a 16A rating. For full rating use 2.50mm° cable.

Current Rating: 20A

Voltage Rating: 250VAC

Temperature Rating: 15ºC to 45ºC

Phase: Single Phase

Class: Class I

Number of Contacts: 3

Contact Material: Brass

Plug/Socket Type: NBR14136

Plug/Socket Standard: NBR14136

Plug/Socket Color: Black

Cable Selection: 3 wire

Cable Size: 11.0 mm OD Max

General Material: Thermoplastic

CE Marking: no

REMARKS: Recommended cable size for ease of wiring is H05VV-F 3x1.50mm° This cable size will allow for a 16A rating. For full rating use 2.50mm° cable.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 88040320
Product Name Black 20A/250V Brazil Plug
Power Type AC Power Connector
Device Type Plug
Configuration Other; NBR14136
Standards / Certifications NBR14136
Phase Single
Unlock Full Specs
to access all available technical data

Similar Products

32/30A 6hr 15°º Receptacle - 84232235 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Standards / Certifications RoHS; CE
View Details
NEMA 6-15 Flanged Inlet - 88030440 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration NEMA; Other; NEMA 6-15
View Details
IEC 60320 C19 Cable Mount Connector - 888H320C - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Mounting Style Cable; Cable Mount
View Details
13A/250V White UK/Ireland Data Circuit Plug - 88010470 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; BS 1363
View Details