Interpower United Kingdom Black 13A/250V Socket 88052000

Description
Current Rating: 13A Voltage Rating: 250VAC Temperature Rating: -5ºC to 40ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: BS 1363-2 Plug/Socket Standard: BS 1363-2 BS 5733 Plug/Socket Color: Black Cable Selection: 3 wire Cable Size: 4.0mm² General Material: Perlex R5563 CE Marking: no REMARKS: Socket can be mounted on the front or rear of panel. Temperature rating is ambient,with value over 24h not to exceed 25ºC. Temp. rise of 52ºC max. at the terminals.
Request a Quote Datasheet
Description
Current Rating: 13A Voltage Rating: 250VAC Temperature Rating: -5ºC to 40ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: BS 1363-2 Plug/Socket Standard: BS 1363-2 BS 5733 Plug/Socket Color: Black Cable Selection: 3 wire Cable Size: 4.0mm² General Material: Perlex R5563 CE Marking: no REMARKS: Socket can be mounted on the front or rear of panel. Temperature rating is ambient,with value over 24h not to exceed 25ºC. Temp. rise of 52ºC max. at the terminals.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
United Kingdom Black 13A/250V Socket - 88052000 - Interpower
Oskaloosa, IA, United States
United Kingdom Black 13A/250V Socket
88052000
United Kingdom Black 13A/250V Socket 88052000
Current Rating: 13A Voltage Rating: 250VAC Temperature Rating: -5ºC to 40ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: BS 1363-2 Plug/Socket Standard: BS 1363-2 BS 5733 Plug/Socket Color: Black Cable Selection: 3 wire Cable Size: 4.0mm² General Material: Perlex R5563 CE Marking: no REMARKS: Socket can be mounted on the front or rear of panel. Temperature rating is ambient,with value over 24h not to exceed 25ºC. Temp. rise of 52ºC max. at the terminals.

Current Rating: 13A

Voltage Rating: 250VAC

Temperature Rating: -5ºC to 40ºC

Flammability Rating: UL 94 V-2

Phase: Single Phase

Class: Class I

Number of Contacts: 3

Contact Material: Brass

Plug/Socket Type: BS 1363-2

Plug/Socket Standard: BS 1363-2 BS 5733

Plug/Socket Color: Black

Cable Selection: 3 wire

Cable Size: 4.0mm²

General Material: Perlex R5563

CE Marking: no

REMARKS: Socket can be mounted on the front or rear of panel. Temperature rating is ambient,with value over 24h not to exceed 25ºC. Temp. rise of 52ºC max. at the terminals.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 88052000
Product Name United Kingdom Black 13A/250V Socket
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; BS 1363-2
Standards / Certifications RoHS; BS 1363-2 BS 5733
Phase Single
Unlock Full Specs
to access all available technical data

Similar Products

IEC 60320 C14 Snap-In Inlet; 1.5mm panel thickness - 83030140 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
16/20A 6 Hour Plug, Blue/Black, 2P 3W, IP67 - 84131255 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Standards / Certifications RoHS; CE
View Details
IEC 60320 Sheet J Screw Mount Power Outlet; Gray - 83031110 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Mounting Style Screw
View Details
NEMA L21-30 Cable Mount Connector - 88030670 - Interpower
Specs
Power Type AC Power Connector
Configuration NEMA; Other; NEMA L21-30
Standards / Certifications UL; CSA; WD 6
View Details