Interpower NEMA L5-20 Panel/Wall Mount Single Receptacle 88030300

Description
Current Rating: 20A Voltage Rating: 125VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-0 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA L5-20 Plug/Socket Standard: WD 6 Plug/Socket Color: Black Cable Selection: 3 wire Cable Size: 16 AWG to 10 AWG General Material: Glass-filled Nylon CE Marking: no
Request a Quote Datasheet
Description
Current Rating: 20A Voltage Rating: 125VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-0 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA L5-20 Plug/Socket Standard: WD 6 Plug/Socket Color: Black Cable Selection: 3 wire Cable Size: 16 AWG to 10 AWG General Material: Glass-filled Nylon CE Marking: no
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA L5-20 Panel/Wall Mount Single Receptacle - 88030300 - Interpower
Oskaloosa, IA, United States
NEMA L5-20 Panel/Wall Mount Single Receptacle
88030300
NEMA L5-20 Panel/Wall Mount Single Receptacle 88030300
Current Rating: 20A Voltage Rating: 125VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-0 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA L5-20 Plug/Socket Standard: WD 6 Plug/Socket Color: Black Cable Selection: 3 wire Cable Size: 16 AWG to 10 AWG General Material: Glass-filled Nylon CE Marking: no

Current Rating: 20A

Voltage Rating: 125VAC

Temperature Rating: -40ºC to 60ºC

Flammability Rating: UL 94 V-0

Phase: Single Phase

Class: Class I

Number of Contacts: 3

Contact Material: Brass

Plug/Socket Type: NEMA L5-20

Plug/Socket Standard: WD 6

Plug/Socket Color: Black

Cable Selection: 3 wire

Cable Size: 16 AWG to 10 AWG

General Material: Glass-filled Nylon

CE Marking: no

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 88030300
Product Name NEMA L5-20 Panel/Wall Mount Single Receptacle
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA L5-20
Standards / Certifications UL; CSA; WD 6
Phase Single
Unlock Full Specs
to access all available technical data

Similar Products

15A/125V North American Screw Mount Receptacle - 88261100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-15
View Details
15A/250V North American Snap-In Receptacle - 88244100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 6-15
View Details
30/32A 6 Hour Connector. 2P 3W IP44 - 84332205 - Interpower
Specs
Power Type AC Power Connector
Standards / Certifications RoHS; CE
Phase Single
View Details
IEC 60320 C24 Snap-in Power Inlet - 83030570 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details