Interpower IEC 60320 C18 Screw-Mount Inlet 83030310

Description
Note: Other colors available, please contact Customer Service. Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 15A N.A. Voltage Rating : 250VAC Temperature Rating: -20ºC to 70ºC Flammability Rating: UL 94 V-0 Class: II Solder Tabs: 2 @ 3.5mm Terminal Material: Nickel-plated brass Sheet Style: C18 Mounting Style: Screw General Material: PBT Color: Black CE Marking: yes
Request a Quote Datasheet
Description
Note: Other colors available, please contact Customer Service. Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 15A N.A. Voltage Rating : 250VAC Temperature Rating: -20ºC to 70ºC Flammability Rating: UL 94 V-0 Class: II Solder Tabs: 2 @ 3.5mm Terminal Material: Nickel-plated brass Sheet Style: C18 Mounting Style: Screw General Material: PBT Color: Black CE Marking: yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC 60320 C18 Screw-Mount Inlet - 83030310 - Interpower
Oskaloosa, IA, United States
IEC 60320 C18 Screw-Mount Inlet
83030310
IEC 60320 C18 Screw-Mount Inlet 83030310
Note: Other colors available, please contact Customer Service. Int'l Current Rating: 10A Int'l Voltage Rating: 250VAC N.A. Current Rating: 15A N.A. Voltage Rating : 250VAC Temperature Rating: -20ºC to 70ºC Flammability Rating: UL 94 V-0 Class: II Solder Tabs: 2 @ 3.5mm Terminal Material: Nickel-plated brass Sheet Style: C18 Mounting Style: Screw General Material: PBT Color: Black CE Marking: yes

Note: Other colors available, please contact Customer Service.

Int'l Current Rating: 10A

Int'l Voltage Rating: 250VAC

N.A. Current Rating: 15A

N.A. Voltage Rating : 250VAC

Temperature Rating: -20ºC to 70ºC

Flammability Rating: UL 94 V-0

Class: II

Solder Tabs: 2 @ 3.5mm

Terminal Material: Nickel-plated brass

Sheet Style: C18

Mounting Style: Screw

General Material: PBT

Color: Black

CE Marking: yes

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 83030310
Product Name IEC 60320 C18 Screw-Mount Inlet
Power Type AC Power Connector
Device Type Plug
Configuration IEC
Mounting Style Screw
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 6-20 Duplex Receptacle - 88030600 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 6-20
View Details
3 Function Single Fuse Power Entry Module; Wired - 83543550 - Interpower
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Configuration IEC
View Details
Japanese Adapter Plug - 88100011 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration JIS; Other; JIS C8303
View Details
IEC 60320 C14 Snap-In Inlet; 1.5mm panel thickness - 83030140 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details