Interpower 20A 4 Hour Plug Yellow, 2P 3W, IP44 84131103

Description
NOTE: This is an Obsolete Part Int'l Current Rating: A Int'l Voltage Rating: VAC N.A. Current Rating: 20A N.A. Voltage Rating: 120VAC Temperature Rating: -25ºC to 80ºC Flammability Rating: UL 94 V-2 Ingress Protection Rating: IP 44 Phase : Single Phase Hour Designation: 4 Number of Contacts: 3 Contact Material: Copper Zinc Alloy Pilot Contact: no Cable Size : 4.0mm² Body Type : Plug General Material: Polyamide 6 Color: Yellow CE Marking: yes REMARKS: Ambient temperature -25ºC to +40ºC.Short term temp.1h @100ºC. North American use only.
Request a Quote Datasheet
Description
NOTE: This is an Obsolete Part Int'l Current Rating: A Int'l Voltage Rating: VAC N.A. Current Rating: 20A N.A. Voltage Rating: 120VAC Temperature Rating: -25ºC to 80ºC Flammability Rating: UL 94 V-2 Ingress Protection Rating: IP 44 Phase : Single Phase Hour Designation: 4 Number of Contacts: 3 Contact Material: Copper Zinc Alloy Pilot Contact: no Cable Size : 4.0mm² Body Type : Plug General Material: Polyamide 6 Color: Yellow CE Marking: yes REMARKS: Ambient temperature -25ºC to +40ºC.Short term temp.1h @100ºC. North American use only.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20A 4 Hour Plug Yellow, 2P 3W, IP44 - 84131103 - Interpower
Oskaloosa, IA, United States
20A 4 Hour Plug Yellow, 2P 3W, IP44
84131103
20A 4 Hour Plug Yellow, 2P 3W, IP44 84131103
NOTE: This is an Obsolete Part Int'l Current Rating: A Int'l Voltage Rating: VAC N.A. Current Rating: 20A N.A. Voltage Rating: 120VAC Temperature Rating: -25ºC to 80ºC Flammability Rating: UL 94 V-2 Ingress Protection Rating: IP 44 Phase : Single Phase Hour Designation: 4 Number of Contacts: 3 Contact Material: Copper Zinc Alloy Pilot Contact: no Cable Size : 4.0mm² Body Type : Plug General Material: Polyamide 6 Color: Yellow CE Marking: yes REMARKS: Ambient temperature -25ºC to +40ºC.Short term temp.1h @100ºC. North American use only.

NOTE: This is an Obsolete Part

Int'l Current Rating: A

Int'l Voltage Rating: VAC

N.A. Current Rating: 20A

N.A. Voltage Rating: 120VAC

Temperature Rating: -25ºC to 80ºC

Flammability Rating: UL 94 V-2

Ingress Protection Rating: IP 44

Phase : Single Phase

Hour Designation: 4

Number of Contacts: 3

Contact Material: Copper Zinc Alloy

Pilot Contact: no

Cable Size : 4.0mm²

Body Type : Plug

General Material: Polyamide 6

Color: Yellow

CE Marking: yes

REMARKS: Ambient temperature -25ºC to +40ºC.Short term temp.1h @100ºC. North American use only.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 84131103
Product Name 20A 4 Hour Plug Yellow, 2P 3W, IP44
Power Type AC Power Connector
Device Type Plug
Country Selection USA
Standards / Certifications RoHS; CE
Phase Single
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 6-15 Plug - 88030200 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration NEMA; Other; NEMA 6-15
View Details
15A/125V North American Screw Mount Receptacle - 88262100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-15
View Details
NEMA 5-20R Duplex, with NEMA 12/4, IP65 Housing - 88051030 - Interpower
Specs
Power Type AC Power Connector
Configuration NEMA; Other; NEMA 5-20
Standards / Certifications CSA; NEMA WD 6
View Details
15A/125V North American Snap-In Receptacle - 88212100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-15
View Details