Interpower 16A/250V Danish Plug 88010741

Description
Current Rating: 16A Voltage Rating: 250VAC Temperature Rating: 85ºC Flammability Rating: UL 94 HB Ingress Protection Rating: IP 20 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket Type: Afsnit 107-2-D1 Plug/Socket Standard: Afsnit 107-2-D1 Plug/Socket Color: Gray Cable Selection: 3 wire Cable Size: 2.5mm² General Material: Thermoplastic CE Marking: no REMARKS: Rohs exemption 6(c).
Request a Quote Datasheet
Description
Current Rating: 16A Voltage Rating: 250VAC Temperature Rating: 85ºC Flammability Rating: UL 94 HB Ingress Protection Rating: IP 20 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket Type: Afsnit 107-2-D1 Plug/Socket Standard: Afsnit 107-2-D1 Plug/Socket Color: Gray Cable Selection: 3 wire Cable Size: 2.5mm² General Material: Thermoplastic CE Marking: no REMARKS: Rohs exemption 6(c).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16A/250V Danish Plug - 88010741 - Interpower
Oskaloosa, IA, United States
16A/250V Danish Plug
88010741
16A/250V Danish Plug 88010741
Current Rating: 16A Voltage Rating: 250VAC Temperature Rating: 85ºC Flammability Rating: UL 94 HB Ingress Protection Rating: IP 20 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket Type: Afsnit 107-2-D1 Plug/Socket Standard: Afsnit 107-2-D1 Plug/Socket Color: Gray Cable Selection: 3 wire Cable Size: 2.5mm² General Material: Thermoplastic CE Marking: no REMARKS: Rohs exemption 6(c).

Current Rating: 16A

Voltage Rating: 250VAC

Temperature Rating: 85ºC

Flammability Rating: UL 94 HB

Ingress Protection Rating: IP 20

Phase: Single Phase

Class: Class I

Number of Contacts: 3

Contact Material: Nickel-plated brass

Plug/Socket Type: Afsnit 107-2-D1

Plug/Socket Standard: Afsnit 107-2-D1

Plug/Socket Color: Gray

Cable Selection: 3 wire

Cable Size: 2.5mm²

General Material: Thermoplastic

CE Marking: no

REMARKS: Rohs exemption 6(c).

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 88010741
Product Name 16A/250V Danish Plug
Power Type AC Power Connector
Device Type Plug
Configuration Other; Afsnit 107-2-D1
Standards / Certifications RoHS; Afsnit 107-2-D1
Phase Single
Unlock Full Specs
to access all available technical data

Similar Products

Angled Israeli Cable Connector - 88040240 - Interpower
Specs
Power Type AC Power Connector
Configuration Other; SI 32
Country Selection Israel
View Details
United Kingdom Black 13A/250V Socket - 88052000 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; BS 1363-2
View Details
10A/250V Italian Plug - 88010773 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; CEI 23-16VII
View Details
NEMA L5-15 Flanged Outlet - 88030490 - Interpower
Specs
Power Type AC Power Connector
Configuration NEMA; Other; NEMA L5-15
Standards / Certifications UL; WD 6
View Details