Interpower Angled Israeli Cable Connector 88040240

Description
Current Rating: 16A Voltage Rating: 250VAC Temperature Rating: Max. Amb. 35ºC Flammability Rating: 850 C Glow wire Ingress Protection Rating: IP 20 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: SI 32 Plug/Socket Standard: SI 32 Plug/Socket Color: White Cable Selection: 3 wire Cable Size: 1.5mm² General Material: Polycarbonate CE Marking: no REMARKS: Also fits cable sizes 0.75mm and 1.00mm. Max cable diameter 10mm. Ambient temp. -15 C to 35 C (Temperature not to exceed 80 C during operation).
Request a Quote Datasheet
Description
Current Rating: 16A Voltage Rating: 250VAC Temperature Rating: Max. Amb. 35ºC Flammability Rating: 850 C Glow wire Ingress Protection Rating: IP 20 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: SI 32 Plug/Socket Standard: SI 32 Plug/Socket Color: White Cable Selection: 3 wire Cable Size: 1.5mm² General Material: Polycarbonate CE Marking: no REMARKS: Also fits cable sizes 0.75mm and 1.00mm. Max cable diameter 10mm. Ambient temp. -15 C to 35 C (Temperature not to exceed 80 C during operation).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angled Israeli Cable Connector - 88040240 - Interpower
Oskaloosa, IA, United States
Angled Israeli Cable Connector
88040240
Angled Israeli Cable Connector 88040240
Current Rating: 16A Voltage Rating: 250VAC Temperature Rating: Max. Amb. 35ºC Flammability Rating: 850 C Glow wire Ingress Protection Rating: IP 20 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: SI 32 Plug/Socket Standard: SI 32 Plug/Socket Color: White Cable Selection: 3 wire Cable Size: 1.5mm² General Material: Polycarbonate CE Marking: no REMARKS: Also fits cable sizes 0.75mm and 1.00mm. Max cable diameter 10mm. Ambient temp. -15 C to 35 C (Temperature not to exceed 80 C during operation).

Current Rating: 16A

Voltage Rating: 250VAC

Temperature Rating: Max. Amb. 35ºC

Flammability Rating: 850 C Glow wire

Ingress Protection Rating: IP 20

Phase: Single Phase

Class: Class I

Number of Contacts: 3

Contact Material: Brass

Plug/Socket Type: SI 32

Plug/Socket Standard: SI 32

Plug/Socket Color: White

Cable Selection: 3 wire

Cable Size: 1.5mm²

General Material: Polycarbonate

CE Marking: no

REMARKS: Also fits cable sizes 0.75mm and 1.00mm. Max cable diameter 10mm. Ambient temp. -15 C to 35 C (Temperature not to exceed 80 C during operation).

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 88040240
Product Name Angled Israeli Cable Connector
Power Type AC Power Connector
Configuration Other; SI 32
Country Selection Israel
Standards / Certifications SI 32
Phase Single
Unlock Full Specs
to access all available technical data

Similar Products

13A/250V White UK/Ireland Data Circuit Plug - 88010470 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; BS 1363
View Details
Danish Cable Mount Receptacle - 88040220 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; Afsnit 107-2-D1
View Details
15A/250V White Australian In-Line Plug - 88010450 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; 15A
View Details
NEMA 5-20 Cable Mount Connector - 88030130 - Interpower
Specs
Power Type AC Power Connector
Configuration NEMA; Other; NEMA 5-20
Standards / Certifications UL; CSA; WD 6
View Details