Interpower NEMA L5-15 Flanged Outlet 88030490

Description
Current Rating: 15A Voltage Rating: 125VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA L5-15 Plug/Socket Standard: WD 6 Plug/Socket Color: White Cable Selection: 3 wire Cable Size: 18 AWG to 10 AWG General Material: Nylon CE Marking: no
Request a Quote Datasheet
Description
Current Rating: 15A Voltage Rating: 125VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA L5-15 Plug/Socket Standard: WD 6 Plug/Socket Color: White Cable Selection: 3 wire Cable Size: 18 AWG to 10 AWG General Material: Nylon CE Marking: no
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA L5-15 Flanged Outlet - 88030490 - Interpower
Oskaloosa, IA, United States
NEMA L5-15 Flanged Outlet
88030490
NEMA L5-15 Flanged Outlet 88030490
Current Rating: 15A Voltage Rating: 125VAC Temperature Rating: -40ºC to 60ºC Flammability Rating: UL 94 V-2 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Brass Plug/Socket Type: NEMA L5-15 Plug/Socket Standard: WD 6 Plug/Socket Color: White Cable Selection: 3 wire Cable Size: 18 AWG to 10 AWG General Material: Nylon CE Marking: no

Current Rating: 15A

Voltage Rating: 125VAC

Temperature Rating: -40ºC to 60ºC

Flammability Rating: UL 94 V-2

Phase: Single Phase

Class: Class I

Number of Contacts: 3

Contact Material: Brass

Plug/Socket Type: NEMA L5-15

Plug/Socket Standard: WD 6

Plug/Socket Color: White

Cable Selection: 3 wire

Cable Size: 18 AWG to 10 AWG

General Material: Nylon

CE Marking: no

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 88030490
Product Name NEMA L5-15 Flanged Outlet
Power Type AC Power Connector
Configuration NEMA; Other; NEMA L5-15
Standards / Certifications UL; WD 6
Phase Single
Unlock Full Specs
to access all available technical data

Similar Products

Three Function Single Fuse Power Entry Module - 83543050 - Interpower
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Configuration IEC
View Details
IEC 60320 C19 Cable Mount Connector - 888H320C - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Mounting Style Cable; Cable Mount
View Details
IEC 60320 C18 Snap-In Inlet; 3.0mm panel thickness - 83030850 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
IEC 60320 C6 Screw Mount Inlet - 83011520 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details