Interpower 10A/250V Italian Plug 88010773

Description
Current Rating: 10A Voltage Rating: 250VAC Temperature Rating: -5ºC to 40ºC Flammability Rating: 750ºC Glow wire Ingress Protection Rating: IP 20 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket Type: CEI 23-16VII Plug/Socket Standard: CEI 23-16 Plug/Socket Color: Black Cable Selection: 3 wire Cable Size: 1.00mm° to 1.50mm° General Material: Polycarbonate CE Marking: no REMARKS: Recommended Torque: Terminals - 0.3Nm; Cable clamp and cover - 0.4Nm
Request a Quote Datasheet
Description
Current Rating: 10A Voltage Rating: 250VAC Temperature Rating: -5ºC to 40ºC Flammability Rating: 750ºC Glow wire Ingress Protection Rating: IP 20 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket Type: CEI 23-16VII Plug/Socket Standard: CEI 23-16 Plug/Socket Color: Black Cable Selection: 3 wire Cable Size: 1.00mm° to 1.50mm° General Material: Polycarbonate CE Marking: no REMARKS: Recommended Torque: Terminals - 0.3Nm; Cable clamp and cover - 0.4Nm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10A/250V Italian Plug - 88010773 - Interpower
Oskaloosa, IA, United States
10A/250V Italian Plug
88010773
10A/250V Italian Plug 88010773
Current Rating: 10A Voltage Rating: 250VAC Temperature Rating: -5ºC to 40ºC Flammability Rating: 750ºC Glow wire Ingress Protection Rating: IP 20 Phase: Single Phase Class: Class I Number of Contacts: 3 Contact Material: Nickel-plated brass Plug/Socket Type: CEI 23-16VII Plug/Socket Standard: CEI 23-16 Plug/Socket Color: Black Cable Selection: 3 wire Cable Size: 1.00mm° to 1.50mm° General Material: Polycarbonate CE Marking: no REMARKS: Recommended Torque: Terminals - 0.3Nm; Cable clamp and cover - 0.4Nm

Current Rating: 10A

Voltage Rating: 250VAC

Temperature Rating: -5ºC to 40ºC

Flammability Rating: 750ºC Glow wire

Ingress Protection Rating: IP 20

Phase: Single Phase

Class: Class I

Number of Contacts: 3

Contact Material: Nickel-plated brass

Plug/Socket Type: CEI 23-16VII

Plug/Socket Standard: CEI 23-16

Plug/Socket Color: Black

Cable Selection: 3 wire

Cable Size: 1.00mm° to 1.50mm°

General Material: Polycarbonate

CE Marking: no

REMARKS: Recommended Torque: Terminals - 0.3Nm; Cable clamp and cover - 0.4Nm

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Connectors
Product Number 88010773
Product Name 10A/250V Italian Plug
Power Type AC Power Connector
Device Type Plug
Configuration Other; CEI 23-16VII
Country Selection Italy
Standards / Certifications RoHS; CEI 23-16
Unlock Full Specs
to access all available technical data

Similar Products

NEMA L21-20 Plug - 88030740 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration NEMA; Other; NEMA L21-20
View Details
DC Plug - 88030800 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; DC Plug
View Details
IEC 60320 C16 Snap-In Inlet; 2.0mm panel thickness - 83030270 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
30/32A 6 Hour Plug Blu/Black, 2P 3W IP44 - 84132205 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Standards / Certifications RoHS; CE
View Details