Interpower 20 Position Accessory Power Strip 852J2U01

Description
Current Rating: 10A Voltage Rating: 125-240VAC Outlet Type: Sheet F Number of Outlets: 20 Length: 965 Mounting Style: Table Cable Plug Type: Unterminated Cable Length: 3.0m Cable Size: 3x18AWG Cable Type: SJT Cable Color: Black Cable Material: PVC Socket Material: Polyamide Case Material: Metal Case Color: Black CE Marking: no Contains power cord and strain relief 20 IEC 60320 Sheet F power outlets Lighted CBE w/rocker Maximum operating ambient temp 40ºC
Request a Quote Datasheet
Description
Current Rating: 10A Voltage Rating: 125-240VAC Outlet Type: Sheet F Number of Outlets: 20 Length: 965 Mounting Style: Table Cable Plug Type: Unterminated Cable Length: 3.0m Cable Size: 3x18AWG Cable Type: SJT Cable Color: Black Cable Material: PVC Socket Material: Polyamide Case Material: Metal Case Color: Black CE Marking: no Contains power cord and strain relief 20 IEC 60320 Sheet F power outlets Lighted CBE w/rocker Maximum operating ambient temp 40ºC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20 Position Accessory Power Strip - 852J2U01 - Interpower
Oskaloosa, IA, United States
20 Position Accessory Power Strip
852J2U01
20 Position Accessory Power Strip 852J2U01
Current Rating: 10A Voltage Rating: 125-240VAC Outlet Type: Sheet F Number of Outlets: 20 Length: 965 Mounting Style: Table Cable Plug Type: Unterminated Cable Length: 3.0m Cable Size: 3x18AWG Cable Type: SJT Cable Color: Black Cable Material: PVC Socket Material: Polyamide Case Material: Metal Case Color: Black CE Marking: no Contains power cord and strain relief 20 IEC 60320 Sheet F power outlets Lighted CBE w/rocker Maximum operating ambient temp 40ºC

Current Rating: 10A

Voltage Rating: 125-240VAC

Outlet Type: Sheet F

Number of Outlets: 20

Length: 965

Mounting Style: Table

Cable Plug Type: Unterminated

Cable Length: 3.0m

Cable Size: 3x18AWG

Cable Type: SJT

Cable Color: Black

Cable Material: PVC

Socket Material: Polyamide

Case Material: Metal

Case Color: Black

CE Marking: no

Contains power cord and strain relief 20 IEC 60320 Sheet F power outlets Lighted CBE w/rocker Maximum operating ambient temp 40ºC

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Strips
Product Number 852J2U01
Product Name 20 Position Accessory Power Strip
Voltage 125~240VAC
Unlock Full Specs
to access all available technical data

Similar Products

International Socket Strip-Rack Mount - 85010113 - Interpower
Specs
Voltage 250VAC
Number of Outlets 7
Current 10.0 amps
View Details
North American 6-Position Socket Strip - 85010250 - Interpower
Specs
Voltage 125VAC
Number of Outlets 6
Current 15.0 amps
View Details
6-Position APS - 2 Switched, 4 Non-Switched - 85010130 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 6
Current 10.0 amps
View Details
6 Outlet Australian Power Strip w/Surge Protection - 85010053 - Interpower
Specs
Voltage 240VAC
Number of Outlets 6
Current 10.0 amps
View Details