Interpower 4-Position Accessory Power Strip 85010070

Description
Current Rating: 10A Voltage Rating: 100-240VAC Inlet Type: C14 Number of Inlets: 1 Outlet Type: Sheet F Number of Outlets: 4 Length: 235mm Mounting Style: Table Socket Material: Polyamide Case Material: Metal Case Color: Beige CE Marking: yes IEC 60320 standard inlet and outlets Single-pole, single-throw circuit breaker Maximum operating ambient 40ºC.
Request a Quote Datasheet
Description
Current Rating: 10A Voltage Rating: 100-240VAC Inlet Type: C14 Number of Inlets: 1 Outlet Type: Sheet F Number of Outlets: 4 Length: 235mm Mounting Style: Table Socket Material: Polyamide Case Material: Metal Case Color: Beige CE Marking: yes IEC 60320 standard inlet and outlets Single-pole, single-throw circuit breaker Maximum operating ambient 40ºC.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-Position Accessory Power Strip - 85010070 - Interpower
Oskaloosa, IA, United States
4-Position Accessory Power Strip
85010070
4-Position Accessory Power Strip 85010070
Current Rating: 10A Voltage Rating: 100-240VAC Inlet Type: C14 Number of Inlets: 1 Outlet Type: Sheet F Number of Outlets: 4 Length: 235mm Mounting Style: Table Socket Material: Polyamide Case Material: Metal Case Color: Beige CE Marking: yes IEC 60320 standard inlet and outlets Single-pole, single-throw circuit breaker Maximum operating ambient 40ºC.

Current Rating: 10A

Voltage Rating: 100-240VAC

Inlet Type: C14

Number of Inlets: 1

Outlet Type: Sheet F

Number of Outlets: 4

Length: 235mm

Mounting Style: Table

Socket Material: Polyamide

Case Material: Metal

Case Color: Beige

CE Marking: yes

IEC 60320 standard inlet and outlets Single-pole, single-throw circuit breaker Maximum operating ambient 40ºC.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Strips
Product Number 85010070
Product Name 4-Position Accessory Power Strip
Voltage 100~240VAC
Number of Outlets 4
Current 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

4 Position IEC Accessory Power Strip - 852J2D08 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 4
Current 10.0 amps
View Details
Continental European 12-Position Socket Strip - 85003120 - Interpower
Specs
Voltage 240VAC
Number of Outlets 12
Current 16.0 amps
View Details
4-Position Accessory Power Strip w/Connector Locks - 852J2D27 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 4
Current 10.0 amps
View Details
10-Position Accessory Power Strip - 852J2J07 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 10
Current 10.0 amps
View Details