Interpower United Kingdom 4-Position Socket Strip 85010322

Description
Current Rating: 13A Voltage Rating: 250VAC Socket Type: BS 1363 Number of Sockets: 4 Length: 317.0mm Mounting Style: Table Cable Plug Type: BS 1363 Plug Color: Gray Cable Length: 2.5m Cable Size: 3x1.5mm Cable Type: H05VV-F Cable Color: Gray Cable Material: PVC Socket Material: Plastic Socket Color: White Case Material: Plastic Case Color: White CE Marking: yes Ambient Operating Temperature: -5ºC to 40ºC
Request a Quote Datasheet
Description
Current Rating: 13A Voltage Rating: 250VAC Socket Type: BS 1363 Number of Sockets: 4 Length: 317.0mm Mounting Style: Table Cable Plug Type: BS 1363 Plug Color: Gray Cable Length: 2.5m Cable Size: 3x1.5mm Cable Type: H05VV-F Cable Color: Gray Cable Material: PVC Socket Material: Plastic Socket Color: White Case Material: Plastic Case Color: White CE Marking: yes Ambient Operating Temperature: -5ºC to 40ºC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
United Kingdom 4-Position Socket Strip - 85010322 - Interpower
Oskaloosa, IA, United States
United Kingdom 4-Position Socket Strip
85010322
United Kingdom 4-Position Socket Strip 85010322
Current Rating: 13A Voltage Rating: 250VAC Socket Type: BS 1363 Number of Sockets: 4 Length: 317.0mm Mounting Style: Table Cable Plug Type: BS 1363 Plug Color: Gray Cable Length: 2.5m Cable Size: 3x1.5mm Cable Type: H05VV-F Cable Color: Gray Cable Material: PVC Socket Material: Plastic Socket Color: White Case Material: Plastic Case Color: White CE Marking: yes Ambient Operating Temperature: -5ºC to 40ºC

Current Rating: 13A

Voltage Rating: 250VAC

Socket Type: BS 1363

Number of Sockets: 4

Length: 317.0mm

Mounting Style: Table

Cable Plug Type: BS 1363

Plug Color: Gray

Cable Length: 2.5m

Cable Size: 3x1.5mm

Cable Type: H05VV-F

Cable Color: Gray

Cable Material: PVC

Socket Material: Plastic

Socket Color: White

Case Material: Plastic

Case Color: White

CE Marking: yes

Ambient Operating Temperature: -5ºC to 40ºC

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Strips
Product Number 85010322
Product Name United Kingdom 4-Position Socket Strip
Voltage 250VAC
Unlock Full Specs
to access all available technical data

Similar Products

French/Belgium 5-Position Socket Strip - 85032052 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 5
Current 16.0 amps
View Details
5-Position Accessory Power Strip - 852J2E14 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 5
Current 15.0 amps
View Details
20 Position Accessory Power Strip - 852J2U01 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 20
Current 10.0 amps
View Details
8-Position Accessory Power Strip w/connector locks - 852J2H04 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 8
Current 10.0 amps
View Details