Interpower International Socket Strip Table Mount 85010290

Description
Current Rating: 10A Voltage Rating: 120/220-240VAC Socket Type: See specs Number of Sockets: 8 Length: 482.6mm Mounting Style: Table Cable Plug Type: Unterminated Cable Length: 2.5m Cable Size: Spec Inf Cable Type: H05VV & SJT Cable Color: Black Cable Material: PVC Socket Material: Thermoplastic Socket Color: Various Case Material: Metal Case Color: Blue CE Marking: no Includes eight international sockets on two circuits ready for connection to 120V/60Hz and 220-240V/50Hz power source. Type Sockets are: Continental Europe Denmark,Italy,India, Switzerland, Australia/New Zealand,United Kingdom/ Ireland and 5-15 North American. Cable Size: 3x1.5mm² & 14/3 SJT
Request a Quote Datasheet
Description
Current Rating: 10A Voltage Rating: 120/220-240VAC Socket Type: See specs Number of Sockets: 8 Length: 482.6mm Mounting Style: Table Cable Plug Type: Unterminated Cable Length: 2.5m Cable Size: Spec Inf Cable Type: H05VV & SJT Cable Color: Black Cable Material: PVC Socket Material: Thermoplastic Socket Color: Various Case Material: Metal Case Color: Blue CE Marking: no Includes eight international sockets on two circuits ready for connection to 120V/60Hz and 220-240V/50Hz power source. Type Sockets are: Continental Europe Denmark,Italy,India, Switzerland, Australia/New Zealand,United Kingdom/ Ireland and 5-15 North American. Cable Size: 3x1.5mm² & 14/3 SJT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
International Socket Strip Table Mount - 85010290 - Interpower
Oskaloosa, IA, United States
International Socket Strip Table Mount
85010290
International Socket Strip Table Mount 85010290
Current Rating: 10A Voltage Rating: 120/220-240VAC Socket Type: See specs Number of Sockets: 8 Length: 482.6mm Mounting Style: Table Cable Plug Type: Unterminated Cable Length: 2.5m Cable Size: Spec Inf Cable Type: H05VV & SJT Cable Color: Black Cable Material: PVC Socket Material: Thermoplastic Socket Color: Various Case Material: Metal Case Color: Blue CE Marking: no Includes eight international sockets on two circuits ready for connection to 120V/60Hz and 220-240V/50Hz power source. Type Sockets are: Continental Europe Denmark,Italy,India, Switzerland, Australia/New Zealand,United Kingdom/ Ireland and 5-15 North American. Cable Size: 3x1.5mm² & 14/3 SJT

Current Rating: 10A

Voltage Rating: 120/220-240VAC

Socket Type: See specs

Number of Sockets: 8

Length: 482.6mm

Mounting Style: Table

Cable Plug Type: Unterminated

Cable Length: 2.5m

Cable Size: Spec Inf

Cable Type: H05VV & SJT

Cable Color: Black

Cable Material: PVC

Socket Material: Thermoplastic

Socket Color: Various

Case Material: Metal

Case Color: Blue

CE Marking: no

Includes eight international sockets on two circuits ready for connection to 120V/60Hz and 220-240V/50Hz power source. Type Sockets are: Continental Europe Denmark,Italy,India,Switzerland, Australia/New Zealand,United Kingdom/ Ireland and 5-15 North American. Cable Size: 3x1.5mm² & 14/3 SJT

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Strips
Product Number 85010290
Product Name International Socket Strip Table Mount
Voltage 120~220~240VAC
Unlock Full Specs
to access all available technical data

Similar Products

Continental European 8-Position Socket Strip - 85003080 - Interpower
Specs
Voltage 250VAC
Number of Outlets 8
Current 16.0 amps
View Details
North American 4-Position Socket Strip - 85010231 - Interpower
Specs
Voltage 250VAC
Number of Outlets 4
Current 15.0 amps
View Details
Continental European 5-Position Socket Strip - 85023050 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 5
Current 16.0 amps
View Details
North American 6-Position Socket Strip - 85010250 - Interpower
Specs
Voltage 125VAC
Number of Outlets 6
Current 15.0 amps
View Details