Interpower 4 Position IEC Accessory Power Strip 852J2D08

Description
Current Rating: 10A Voltage Rating: 125-240VAC Inlet Type: C14 Number of Inlets: 1 Outlet Type: Sheet F Number of Outlets: 4 Length: 241.1mm Mounting Style: Table Mount Socket Material: Thermoplastic Case Material: Metal Case Color: White CE Marking: yes Double-pole Single-throw Circuit Breaker, Connector Lock, and Circuit Breaker Guard Maximum operating ambient 40ºC.
Request a Quote Datasheet
Description
Current Rating: 10A Voltage Rating: 125-240VAC Inlet Type: C14 Number of Inlets: 1 Outlet Type: Sheet F Number of Outlets: 4 Length: 241.1mm Mounting Style: Table Mount Socket Material: Thermoplastic Case Material: Metal Case Color: White CE Marking: yes Double-pole Single-throw Circuit Breaker, Connector Lock, and Circuit Breaker Guard Maximum operating ambient 40ºC.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Position IEC Accessory Power Strip - 852J2D08 - Interpower
Oskaloosa, IA, United States
4 Position IEC Accessory Power Strip
852J2D08
4 Position IEC Accessory Power Strip 852J2D08
Current Rating: 10A Voltage Rating: 125-240VAC Inlet Type: C14 Number of Inlets: 1 Outlet Type: Sheet F Number of Outlets: 4 Length: 241.1mm Mounting Style: Table Mount Socket Material: Thermoplastic Case Material: Metal Case Color: White CE Marking: yes Double-pole Single-throw Circuit Breaker, Connector Lock, and Circuit Breaker Guard Maximum operating ambient 40ºC.

Current Rating: 10A

Voltage Rating: 125-240VAC

Inlet Type: C14

Number of Inlets: 1

Outlet Type: Sheet F

Number of Outlets: 4

Length: 241.1mm

Mounting Style: Table Mount

Socket Material: Thermoplastic

Case Material: Metal

Case Color: White

CE Marking: yes

Double-pole Single-throw Circuit Breaker, Connector Lock, and Circuit Breaker Guard Maximum operating ambient 40ºC.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Strips
Product Number 852J2D08
Product Name 4 Position IEC Accessory Power Strip
Voltage 125~240VAC
Number of Outlets 4
Current 10.0 amps
Outlets IEC
Unlock Full Specs
to access all available technical data

Similar Products

6 Outlet Australian Power Strip w/Surge Protection - 85010053 - Interpower
Specs
Voltage 240VAC
Number of Outlets 6
Current 10.0 amps
View Details
5-Position Accessory Power Strip - 852J2E14 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 5
Current 15.0 amps
View Details
Continental European 5-Position Socket Strip - 85013041 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 5
Current 16.0 amps
View Details
International Socket Strip Table Mount - 85010290 - Interpower
Specs
Voltage 120~220~240VAC
Number of Outlets 8
Current 10.0 amps
View Details