Interpower 10-Position Accessory Power Strip 852J2J07

Description
Current Rating: 10A Voltage Rating: 125-240VAC Inlet Type: C14 Number of Inlets: 1 Outlet Type: Sheet F Number of Outlets: 10 Length: 483.0mm Mounting Style: Table Socket Material: Polyamide Case Material: Metal Case Color: Beige CE Marking: yes 1 IEC 60320 C14 power inlet 10 Reverse IEC 60320 Sheet F power outlets CBE w/rocker Maximum operating ambient 40ºC.
Request a Quote Datasheet
Description
Current Rating: 10A Voltage Rating: 125-240VAC Inlet Type: C14 Number of Inlets: 1 Outlet Type: Sheet F Number of Outlets: 10 Length: 483.0mm Mounting Style: Table Socket Material: Polyamide Case Material: Metal Case Color: Beige CE Marking: yes 1 IEC 60320 C14 power inlet 10 Reverse IEC 60320 Sheet F power outlets CBE w/rocker Maximum operating ambient 40ºC.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10-Position Accessory Power Strip - 852J2J07 - Interpower
Oskaloosa, IA, United States
10-Position Accessory Power Strip
852J2J07
10-Position Accessory Power Strip 852J2J07
Current Rating: 10A Voltage Rating: 125-240VAC Inlet Type: C14 Number of Inlets: 1 Outlet Type: Sheet F Number of Outlets: 10 Length: 483.0mm Mounting Style: Table Socket Material: Polyamide Case Material: Metal Case Color: Beige CE Marking: yes 1 IEC 60320 C14 power inlet 10 Reverse IEC 60320 Sheet F power outlets CBE w/rocker Maximum operating ambient 40ºC.

Current Rating: 10A

Voltage Rating: 125-240VAC

Inlet Type: C14

Number of Inlets: 1

Outlet Type: Sheet F

Number of Outlets: 10

Length: 483.0mm

Mounting Style: Table

Socket Material: Polyamide

Case Material: Metal

Case Color: Beige

CE Marking: yes

1 IEC 60320 C14 power inlet 10 Reverse IEC 60320 Sheet F power outlets CBE w/rocker Maximum operating ambient 40ºC.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Strips
Product Number 852J2J07
Product Name 10-Position Accessory Power Strip
Voltage 125~240VAC
Unlock Full Specs
to access all available technical data

Similar Products

20 Position Accessory Power Strip - 852J2U01 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 20
Current 10.0 amps
View Details
4-Position Accessory Power Strip - 85010071 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 4
Current 10.0 amps
View Details
North American 4-position Socket Strip - 85010360 - Interpower
Specs
Voltage 125VAC
Number of Outlets 4
Current 15.0 amps
View Details
6-Position APS - 2 Switched, 4 Non-Switched - 85010130 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 6
Current 10.0 amps
View Details