Interpower 6-Position APS - 2 Switched, 4 Non-Switched 85010130

Description
Current Rating: 10A Voltage Rating: 100-240VAC Inlet Type: C14 Number of Inlets: 1 Outlet Type: Sheet F Number of Outlets: 6 Length: 314.4mm Mounting Style: Table Socket Material: Polyamide Case Material: Metal Case Color: Beige CE Marking: yes IEC 60320 standard inlet (1) & outlets (6); Two outlets are switched and 4 outlets are non-switched; Single-pole, manual reset 10A circuit breaker; Double-pole, single-throw switch. Maximum operating ambient 40ºC.
Request a Quote Datasheet
Description
Current Rating: 10A Voltage Rating: 100-240VAC Inlet Type: C14 Number of Inlets: 1 Outlet Type: Sheet F Number of Outlets: 6 Length: 314.4mm Mounting Style: Table Socket Material: Polyamide Case Material: Metal Case Color: Beige CE Marking: yes IEC 60320 standard inlet (1) & outlets (6); Two outlets are switched and 4 outlets are non-switched; Single-pole, manual reset 10A circuit breaker; Double-pole, single-throw switch. Maximum operating ambient 40ºC.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6-Position APS - 2 Switched, 4 Non-Switched - 85010130 - Interpower
Oskaloosa, IA, United States
6-Position APS - 2 Switched, 4 Non-Switched
85010130
6-Position APS - 2 Switched, 4 Non-Switched 85010130
Current Rating: 10A Voltage Rating: 100-240VAC Inlet Type: C14 Number of Inlets: 1 Outlet Type: Sheet F Number of Outlets: 6 Length: 314.4mm Mounting Style: Table Socket Material: Polyamide Case Material: Metal Case Color: Beige CE Marking: yes IEC 60320 standard inlet (1) & outlets (6); Two outlets are switched and 4 outlets are non-switched; Single-pole, manual reset 10A circuit breaker; Double-pole, single-throw switch. Maximum operating ambient 40ºC.

Current Rating: 10A

Voltage Rating: 100-240VAC

Inlet Type: C14

Number of Inlets: 1

Outlet Type: Sheet F

Number of Outlets: 6

Length: 314.4mm

Mounting Style: Table

Socket Material: Polyamide

Case Material: Metal

Case Color: Beige

CE Marking: yes

IEC 60320 standard inlet (1) & outlets (6); Two outlets are switched and 4 outlets are non-switched; Single-pole, manual reset 10A circuit breaker; Double-pole, single-throw switch. Maximum operating ambient 40ºC.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Strips
Product Number 85010130
Product Name 6-Position APS - 2 Switched, 4 Non-Switched
Voltage 100~240VAC
Number of Outlets 6
Current 10.0 amps
Unit Type Table
Unlock Full Specs
to access all available technical data

Similar Products

International Socket Strip Table Mount - 85010290 - Interpower
Specs
Voltage 120~220~240VAC
Number of Outlets 8
Current 10.0 amps
View Details
United Kingdom 5-Position Socket Strip - 85031054 - Interpower
Specs
Voltage 250VAC
Number of Outlets 5
Current 13.0 amps
View Details
International Socket Strip-Rack Mount - 85010113 - Interpower
Specs
Voltage 250VAC
Number of Outlets 7
Current 10.0 amps
View Details
5-Position Accessory Power Strip w/Connector Locks - 852J2E28 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 5
Current 15.0 amps
View Details