Interpower North American 4-position Socket Strip 85010360

Description
Current Rating: 15A Voltage Rating: 125VAC Socket Type: NEMA 5-15 Number of Sockets: 4 Length: 235.0mm Mounting Style: Table Cable Plug Type: NEMA 5-15 Plug Color: Black Cable Length: 1.8m Cable Size: 3x14 AWG Cable Type: SJT Cable Color: Black Cable Material: PVC Socket Material: Thermoplastic Socket Color: Black Case Material: Aluminum/Plastic Case Color: Silver CE Marking: no Lighted switch. Operating Temperature = 0ºC to 65ºC Storage Temperature = -20ºC to 85ºC REMARKS: Mounting clips, hardware, and instructions included with each strip.
Request a Quote Datasheet
Description
Current Rating: 15A Voltage Rating: 125VAC Socket Type: NEMA 5-15 Number of Sockets: 4 Length: 235.0mm Mounting Style: Table Cable Plug Type: NEMA 5-15 Plug Color: Black Cable Length: 1.8m Cable Size: 3x14 AWG Cable Type: SJT Cable Color: Black Cable Material: PVC Socket Material: Thermoplastic Socket Color: Black Case Material: Aluminum/Plastic Case Color: Silver CE Marking: no Lighted switch. Operating Temperature = 0ºC to 65ºC Storage Temperature = -20ºC to 85ºC REMARKS: Mounting clips, hardware, and instructions included with each strip.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
North American 4-position Socket Strip - 85010360 - Interpower
Oskaloosa, IA, United States
North American 4-position Socket Strip
85010360
North American 4-position Socket Strip 85010360
Current Rating: 15A Voltage Rating: 125VAC Socket Type: NEMA 5-15 Number of Sockets: 4 Length: 235.0mm Mounting Style: Table Cable Plug Type: NEMA 5-15 Plug Color: Black Cable Length: 1.8m Cable Size: 3x14 AWG Cable Type: SJT Cable Color: Black Cable Material: PVC Socket Material: Thermoplastic Socket Color: Black Case Material: Aluminum/Plastic Case Color: Silver CE Marking: no Lighted switch. Operating Temperature = 0ºC to 65ºC Storage Temperature = -20ºC to 85ºC REMARKS: Mounting clips, hardware, and instructions included with each strip.

Current Rating: 15A

Voltage Rating: 125VAC

Socket Type: NEMA 5-15

Number of Sockets: 4

Length: 235.0mm

Mounting Style: Table

Cable Plug Type: NEMA 5-15

Plug Color: Black

Cable Length: 1.8m

Cable Size: 3x14 AWG

Cable Type: SJT

Cable Color: Black

Cable Material: PVC

Socket Material: Thermoplastic

Socket Color: Black

Case Material: Aluminum/Plastic

Case Color: Silver

CE Marking: no

Lighted switch. Operating Temperature = 0ºC to 65ºC Storage Temperature = -20ºC to 85ºC

REMARKS: Mounting clips, hardware, and instructions included with each strip.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Strips
Product Number 85010360
Product Name North American 4-position Socket Strip
Voltage 125VAC
Number of Outlets 4
Current 15.0 amps
Outlets NEMA
Unlock Full Specs
to access all available technical data

Similar Products

6 Outlet Australian Power Strip w/Surge Protection - 85010053 - Interpower
Specs
Voltage 240VAC
Number of Outlets 6
Current 10.0 amps
View Details
International Socket Strip Table Mount - 85010290 - Interpower
Specs
Voltage 120~220~240VAC
Number of Outlets 8
Current 10.0 amps
View Details
4-Position Accessory Power Strip - 85010071 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 4
Current 10.0 amps
View Details
8-Position Accessory Power Strip - 85010030 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 8
Current 10.0 amps
View Details