Interpower 4-Position Accessory Power Strip 85010071

Description
Current Rating: 10A Voltage Rating: 100-240VAC Inlet Type: C14 Number of Inlets: 1 Outlet Type: Sheet F Number of Outlets: 4 Length: 236.0mm Mounting Style: Table Socket Material: Polyamide Case Material: Metal Case Color: Beige CE Marking: yes IEC 60320 standard inlet and outlets Single-pole, single-throw circuit breaker. Maximum operating ambient 40ºC.
Request a Quote Datasheet
Description
Current Rating: 10A Voltage Rating: 100-240VAC Inlet Type: C14 Number of Inlets: 1 Outlet Type: Sheet F Number of Outlets: 4 Length: 236.0mm Mounting Style: Table Socket Material: Polyamide Case Material: Metal Case Color: Beige CE Marking: yes IEC 60320 standard inlet and outlets Single-pole, single-throw circuit breaker. Maximum operating ambient 40ºC.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-Position Accessory Power Strip - 85010071 - Interpower
Oskaloosa, IA, United States
4-Position Accessory Power Strip
85010071
4-Position Accessory Power Strip 85010071
Current Rating: 10A Voltage Rating: 100-240VAC Inlet Type: C14 Number of Inlets: 1 Outlet Type: Sheet F Number of Outlets: 4 Length: 236.0mm Mounting Style: Table Socket Material: Polyamide Case Material: Metal Case Color: Beige CE Marking: yes IEC 60320 standard inlet and outlets Single-pole, single-throw circuit breaker. Maximum operating ambient 40ºC.

Current Rating: 10A

Voltage Rating: 100-240VAC

Inlet Type: C14

Number of Inlets: 1

Outlet Type: Sheet F

Number of Outlets: 4

Length: 236.0mm

Mounting Style: Table

Socket Material: Polyamide

Case Material: Metal

Case Color: Beige

CE Marking: yes

IEC 60320 standard inlet and outlets Single-pole, single-throw circuit breaker. Maximum operating ambient 40ºC.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Strips
Product Number 85010071
Product Name 4-Position Accessory Power Strip
Voltage 100~240VAC
Number of Outlets 4
Current 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

4 Position IEC Accessory Power Strip - 852J2D08 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 4
Current 10.0 amps
View Details
North American 6-Position Socket Strip - 85010200 - Interpower
Specs
Voltage 125VAC
Number of Outlets 6
Current 15.0 amps
View Details
8-Position Accessory Power Strip w/connector locks - 852J2H04 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 8
Current 10.0 amps
View Details
8-Position Accessory Power Strip - 85010030 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 8
Current 10.0 amps
View Details