Interpower 5-Position Accessory Power Strip 852J2E14

Description
Current Rating: 15A Voltage Rating: 125-240VAC Inlet Type: C20 Number of Inlets: 1 Outlet Type: Sheet F Number of Outlets: 5 Length: 314.0mm Mounting Style: Table Socket Material: Polyamide Case Material: Metal Case Color: Black CE Marking: yes *1 IEC 60320 C20 power inlet. *5 Reverse IEC 60320 Sheet F power outlets. *15A Single-pole manual reset circuit breaker. Maximum operating ambient 40ºC.
Request a Quote Datasheet
Description
Current Rating: 15A Voltage Rating: 125-240VAC Inlet Type: C20 Number of Inlets: 1 Outlet Type: Sheet F Number of Outlets: 5 Length: 314.0mm Mounting Style: Table Socket Material: Polyamide Case Material: Metal Case Color: Black CE Marking: yes *1 IEC 60320 C20 power inlet. *5 Reverse IEC 60320 Sheet F power outlets. *15A Single-pole manual reset circuit breaker. Maximum operating ambient 40ºC.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5-Position Accessory Power Strip - 852J2E14 - Interpower
Oskaloosa, IA, United States
5-Position Accessory Power Strip
852J2E14
5-Position Accessory Power Strip 852J2E14
Current Rating: 15A Voltage Rating: 125-240VAC Inlet Type: C20 Number of Inlets: 1 Outlet Type: Sheet F Number of Outlets: 5 Length: 314.0mm Mounting Style: Table Socket Material: Polyamide Case Material: Metal Case Color: Black CE Marking: yes *1 IEC 60320 C20 power inlet. *5 Reverse IEC 60320 Sheet F power outlets. *15A Single-pole manual reset circuit breaker. Maximum operating ambient 40ºC.

Current Rating: 15A

Voltage Rating: 125-240VAC

Inlet Type: C20

Number of Inlets: 1

Outlet Type: Sheet F

Number of Outlets: 5

Length: 314.0mm

Mounting Style: Table

Socket Material: Polyamide

Case Material: Metal

Case Color: Black

CE Marking: yes

*1 IEC 60320 C20 power inlet. *5 Reverse IEC 60320 Sheet F power outlets. *15A Single-pole manual reset circuit breaker. Maximum operating ambient 40ºC.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Strips
Product Number 852J2E14
Product Name 5-Position Accessory Power Strip
Voltage 125~240VAC
Number of Outlets 5
Current 15.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

United Kingdom 4-Position Socket Strip - 85010322 - Interpower
Specs
Voltage 250VAC
Number of Outlets 4
Current 13.0 amps
View Details
5-Position Accessory Power Strip w/Connector Locks - 852J2E28 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 5
Current 15.0 amps
View Details
North American 4-position Socket Strip - 85010360 - Interpower
Specs
Voltage 125VAC
Number of Outlets 4
Current 15.0 amps
View Details
North American 4-Position Socket Strip - 85010231 - Interpower
Specs
Voltage 250VAC
Number of Outlets 4
Current 15.0 amps
View Details