Interpower Continental European 5-Position Socket Strip 85013041

Description
Current Rating: 16A Voltage Rating: 100-240VAC Socket Type: CEE 7 Number of Sockets: 5 Length: 483.0mm Mounting Style: Table Cable Plug Type: CEE 7/7 Plug Color: White Cable Length: 2.5m Cable Size: 3x1.5mm Cable Type: H05VVF3G Cable Color: White Cable Material: PVC Socket Material: Plastic Socket Color: White Case Material: Metal Case Color: Gray CE Marking: yes Includes circuit breaker. Mounting bracket contained with socket strip. Auxiliary port for connecting external ground. End user must supply hardware and terminations for external ground connections; M4x0.7mm thread.
Request a Quote Datasheet
Description
Current Rating: 16A Voltage Rating: 100-240VAC Socket Type: CEE 7 Number of Sockets: 5 Length: 483.0mm Mounting Style: Table Cable Plug Type: CEE 7/7 Plug Color: White Cable Length: 2.5m Cable Size: 3x1.5mm Cable Type: H05VVF3G Cable Color: White Cable Material: PVC Socket Material: Plastic Socket Color: White Case Material: Metal Case Color: Gray CE Marking: yes Includes circuit breaker. Mounting bracket contained with socket strip. Auxiliary port for connecting external ground. End user must supply hardware and terminations for external ground connections; M4x0.7mm thread.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Continental European 5-Position Socket Strip - 85013041 - Interpower
Oskaloosa, IA, United States
Continental European 5-Position Socket Strip
85013041
Continental European 5-Position Socket Strip 85013041
Current Rating: 16A Voltage Rating: 100-240VAC Socket Type: CEE 7 Number of Sockets: 5 Length: 483.0mm Mounting Style: Table Cable Plug Type: CEE 7/7 Plug Color: White Cable Length: 2.5m Cable Size: 3x1.5mm Cable Type: H05VVF3G Cable Color: White Cable Material: PVC Socket Material: Plastic Socket Color: White Case Material: Metal Case Color: Gray CE Marking: yes Includes circuit breaker. Mounting bracket contained with socket strip. Auxiliary port for connecting external ground. End user must supply hardware and terminations for external ground connections; M4x0.7mm thread.

Current Rating: 16A

Voltage Rating: 100-240VAC

Socket Type: CEE 7

Number of Sockets: 5

Length: 483.0mm

Mounting Style: Table

Cable Plug Type: CEE 7/7

Plug Color: White

Cable Length: 2.5m

Cable Size: 3x1.5mm

Cable Type: H05VVF3G

Cable Color: White

Cable Material: PVC

Socket Material: Plastic

Socket Color: White

Case Material: Metal

Case Color: Gray

CE Marking: yes

Includes circuit breaker. Mounting bracket contained with socket strip. Auxiliary port for connecting external ground. End user must supply hardware and terminations for external ground connections; M4x0.7mm thread.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Strips
Product Number 85013041
Product Name Continental European 5-Position Socket Strip
Voltage 100~240VAC
Number of Outlets 5
Current 16.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

4 Position Accessory Power Strip w/Connector locks - 852J2D10 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 4
Current 10.0 amps
View Details
4-Position Accessory Power Strip - 85010071 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 4
Current 10.0 amps
View Details
North American 6-Position Socket Strip - 85010250 - Interpower
Specs
Voltage 125VAC
Number of Outlets 6
Current 15.0 amps
View Details
United Kingdom 4-Position Socket Strip - 85010322 - Interpower
Specs
Voltage 250VAC
Number of Outlets 4
Current 13.0 amps
View Details