Interpower 6-Position Accessory Power Strip 85010080

Description
Current Rating: 10A Voltage Rating: 100-240VAC Inlet Type: C14 Number of Inlets: 1 Outlet Type: Sheet F Number of Outlets: 6 Length: 314.0mm Mounting Style: Table Socket Material: Thermoplastic Case Material: Metal Case Color: Beige CE Marking: yes IEC 60320 standard inlet and outlets Double-pole, single-throw circuit breaker Maximum operating ambient 40ºC.
Request a Quote Datasheet
Description
Current Rating: 10A Voltage Rating: 100-240VAC Inlet Type: C14 Number of Inlets: 1 Outlet Type: Sheet F Number of Outlets: 6 Length: 314.0mm Mounting Style: Table Socket Material: Thermoplastic Case Material: Metal Case Color: Beige CE Marking: yes IEC 60320 standard inlet and outlets Double-pole, single-throw circuit breaker Maximum operating ambient 40ºC.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6-Position Accessory Power Strip - 85010080 - Interpower
Oskaloosa, IA, United States
6-Position Accessory Power Strip
85010080
6-Position Accessory Power Strip 85010080
Current Rating: 10A Voltage Rating: 100-240VAC Inlet Type: C14 Number of Inlets: 1 Outlet Type: Sheet F Number of Outlets: 6 Length: 314.0mm Mounting Style: Table Socket Material: Thermoplastic Case Material: Metal Case Color: Beige CE Marking: yes IEC 60320 standard inlet and outlets Double-pole, single-throw circuit breaker Maximum operating ambient 40ºC.

Current Rating: 10A

Voltage Rating: 100-240VAC

Inlet Type: C14

Number of Inlets: 1

Outlet Type: Sheet F

Number of Outlets: 6

Length: 314.0mm

Mounting Style: Table

Socket Material: Thermoplastic

Case Material: Metal

Case Color: Beige

CE Marking: yes

IEC 60320 standard inlet and outlets Double-pole, single-throw circuit breaker Maximum operating ambient 40ºC.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Strips
Product Number 85010080
Product Name 6-Position Accessory Power Strip
Voltage 100~240VAC
Number of Outlets 6
Current 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Continental European 4-Position Socket Strip - 85003040 - Interpower
Specs
Voltage 250VAC
Number of Outlets 4
Current 16.0 amps
View Details
North American 4-position Socket Strip - 85010360 - Interpower
Specs
Voltage 125VAC
Number of Outlets 4
Current 15.0 amps
View Details
4-Position Accessory Power Strip - 85010070 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 4
Current 10.0 amps
View Details
French/Belgium 5-Position Socket Strip - 85032052 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 5
Current 16.0 amps
View Details