Interpower Continental European 5-Position Socket Strip 85023050

Description
Current Rating: 16A Voltage Rating: 100-240VAC Socket Type: CEE 7 Number of Sockets: 5 Length: 566.0mm Mounting Style: Table Cable Plug Type: CEE 7/7 Plug Color: White Cable Length: 2.5m Cable Size: 3x1.5mm Cable Type: H05VV-F Cable Color: White Cable Material: PVC Socket Material: Plastic Socket Color: Gray Case Material: Metal Case Color: Orange CE Marking: yes
Request a Quote Datasheet
Description
Current Rating: 16A Voltage Rating: 100-240VAC Socket Type: CEE 7 Number of Sockets: 5 Length: 566.0mm Mounting Style: Table Cable Plug Type: CEE 7/7 Plug Color: White Cable Length: 2.5m Cable Size: 3x1.5mm Cable Type: H05VV-F Cable Color: White Cable Material: PVC Socket Material: Plastic Socket Color: Gray Case Material: Metal Case Color: Orange CE Marking: yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Continental European 5-Position Socket Strip - 85023050 - Interpower
Oskaloosa, IA, United States
Continental European 5-Position Socket Strip
85023050
Continental European 5-Position Socket Strip 85023050
Current Rating: 16A Voltage Rating: 100-240VAC Socket Type: CEE 7 Number of Sockets: 5 Length: 566.0mm Mounting Style: Table Cable Plug Type: CEE 7/7 Plug Color: White Cable Length: 2.5m Cable Size: 3x1.5mm Cable Type: H05VV-F Cable Color: White Cable Material: PVC Socket Material: Plastic Socket Color: Gray Case Material: Metal Case Color: Orange CE Marking: yes

Current Rating: 16A

Voltage Rating: 100-240VAC

Socket Type: CEE 7

Number of Sockets: 5

Length: 566.0mm

Mounting Style: Table

Cable Plug Type: CEE 7/7

Plug Color: White

Cable Length: 2.5m

Cable Size: 3x1.5mm

Cable Type: H05VV-F

Cable Color: White

Cable Material: PVC

Socket Material: Plastic

Socket Color: Gray

Case Material: Metal

Case Color: Orange

CE Marking: yes

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Strips
Product Number 85023050
Product Name Continental European 5-Position Socket Strip
Voltage 100~240VAC
Unlock Full Specs
to access all available technical data

Similar Products

6-Position Accessory Power Strip - 85010080 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 6
Current 10.0 amps
View Details
International Socket Strip-Table Mount - 85010120 - Interpower
Specs
Voltage 250VAC
Number of Outlets 7
Current 10.0 amps
View Details
North American 6-Position Socket Strip - 85010250 - Interpower
Specs
Voltage 125VAC
Number of Outlets 6
Current 15.0 amps
View Details
Continental European 8-Position Socket Strip - 85003080 - Interpower
Specs
Voltage 250VAC
Number of Outlets 8
Current 16.0 amps
View Details