Interpower 5-Position Accessory Power Strip w/Connector Locks 852J2E01

Description
Current Rating: 15A Voltage Rating: 125-240VAC Inlet Type: C20 Number of Inlets: 1 Outlet Type: Sheet F Number of Outlets: 5 Length: 314.0mm Mounting Style: Table Socket Material: Polyamide Case Material: Metal Case Color: Black CE Marking: yes 6 connector locks Maximum operating ambient 40°ºC REMARKS: Call Customer Service if a version with the connector locks reversed or alternating is desired.
Request a Quote Datasheet
Description
Current Rating: 15A Voltage Rating: 125-240VAC Inlet Type: C20 Number of Inlets: 1 Outlet Type: Sheet F Number of Outlets: 5 Length: 314.0mm Mounting Style: Table Socket Material: Polyamide Case Material: Metal Case Color: Black CE Marking: yes 6 connector locks Maximum operating ambient 40°ºC REMARKS: Call Customer Service if a version with the connector locks reversed or alternating is desired.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5-Position Accessory Power Strip w/Connector Locks - 852J2E01 - Interpower
Oskaloosa, IA, United States
5-Position Accessory Power Strip w/Connector Locks
852J2E01
5-Position Accessory Power Strip w/Connector Locks 852J2E01
Current Rating: 15A Voltage Rating: 125-240VAC Inlet Type: C20 Number of Inlets: 1 Outlet Type: Sheet F Number of Outlets: 5 Length: 314.0mm Mounting Style: Table Socket Material: Polyamide Case Material: Metal Case Color: Black CE Marking: yes 6 connector locks Maximum operating ambient 40°ºC REMARKS: Call Customer Service if a version with the connector locks reversed or alternating is desired.

Current Rating: 15A

Voltage Rating: 125-240VAC

Inlet Type: C20

Number of Inlets: 1

Outlet Type: Sheet F

Number of Outlets: 5

Length: 314.0mm

Mounting Style: Table

Socket Material: Polyamide

Case Material: Metal

Case Color: Black

CE Marking: yes

6 connector locks Maximum operating ambient 40°ºC

REMARKS: Call Customer Service if a version with the connector locks reversed or alternating is desired.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Strips
Product Number 852J2E01
Product Name 5-Position Accessory Power Strip w/Connector Locks
Voltage 125~240VAC
Unlock Full Specs
to access all available technical data

Similar Products

20 Position Accessory Power Strip - 852J2U01 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 20
Current 10.0 amps
View Details
4-Position Accessory Power Strip - 85010070 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 4
Current 10.0 amps
View Details
4-Position Accessory Power Strip w/Connector Locks - 852J2D27 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 4
Current 10.0 amps
View Details
5-Position Accessory Power Strip - 852J2E14 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 5
Current 15.0 amps
View Details