Interpower North American 6-Position Socket Strip 85010250

Description
Current Rating: 15A Voltage Rating: 125VAC Socket Type: NEMA 5-15R Number of Sockets: 6 Length: 333.4mm Mounting Style: Table Cable Plug Type: NEMA 5-15P Plug Color: Black Cable Length: 4.6m Cable Size: 3x14 AWG Cable Type: SJT Cable Color: Black Cable Material: PVC Socket Material: Thermoplastic Socket Color: Black Case Material: Aluminum/plastic Case Color: Gray CE Marking: no Temperature Rating: -40ºC to 125ºC. Includes 15A lighted switch.
Request a Quote Datasheet
Description
Current Rating: 15A Voltage Rating: 125VAC Socket Type: NEMA 5-15R Number of Sockets: 6 Length: 333.4mm Mounting Style: Table Cable Plug Type: NEMA 5-15P Plug Color: Black Cable Length: 4.6m Cable Size: 3x14 AWG Cable Type: SJT Cable Color: Black Cable Material: PVC Socket Material: Thermoplastic Socket Color: Black Case Material: Aluminum/plastic Case Color: Gray CE Marking: no Temperature Rating: -40ºC to 125ºC. Includes 15A lighted switch.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
North American 6-Position Socket Strip - 85010250 - Interpower
Oskaloosa, IA, United States
North American 6-Position Socket Strip
85010250
North American 6-Position Socket Strip 85010250
Current Rating: 15A Voltage Rating: 125VAC Socket Type: NEMA 5-15R Number of Sockets: 6 Length: 333.4mm Mounting Style: Table Cable Plug Type: NEMA 5-15P Plug Color: Black Cable Length: 4.6m Cable Size: 3x14 AWG Cable Type: SJT Cable Color: Black Cable Material: PVC Socket Material: Thermoplastic Socket Color: Black Case Material: Aluminum/plastic Case Color: Gray CE Marking: no Temperature Rating: -40ºC to 125ºC. Includes 15A lighted switch.

Current Rating: 15A

Voltage Rating: 125VAC

Socket Type: NEMA 5-15R

Number of Sockets: 6

Length: 333.4mm

Mounting Style: Table

Cable Plug Type: NEMA 5-15P

Plug Color: Black

Cable Length: 4.6m

Cable Size: 3x14 AWG

Cable Type: SJT

Cable Color: Black

Cable Material: PVC

Socket Material: Thermoplastic

Socket Color: Black

Case Material: Aluminum/plastic

Case Color: Gray

CE Marking: no

Temperature Rating: -40ºC to 125ºC. Includes 15A lighted switch.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Strips
Product Number 85010250
Product Name North American 6-Position Socket Strip
Voltage 125VAC
Number of Outlets 6
Current 15.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

5-Position Accessory Power Strip w/Connector Locks - 852J2E28 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 5
Current 15.0 amps
View Details
8-Position Accessory Power Strip - 85010030 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 8
Current 10.0 amps
View Details
4-Position Accessory Power Strip - 85010071 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 4
Current 10.0 amps
View Details
North American 6-Position Socket Strip - 85010200 - Interpower
Specs
Voltage 125VAC
Number of Outlets 6
Current 15.0 amps
View Details