Interpower French/Belgium 5-Position Socket Strip 85032052

Description
Current Rating: 16A Voltage Rating: 100-240VAC Socket Type: French Number of Sockets: 5 Length: 583.0mm Mounting Style: Table Cable Plug Type: CEE 7/7 Plug Color: White Cable Length: 2.5m Cable Size: 3x1.5mm Cable Type: H05VV-F Cable Color: White Cable Material: PVC Socket Material: Plastic Socket Color: White Case Material: Metal/plastic Case Color: Orng/White CE Marking: yes
Request a Quote Datasheet
Description
Current Rating: 16A Voltage Rating: 100-240VAC Socket Type: French Number of Sockets: 5 Length: 583.0mm Mounting Style: Table Cable Plug Type: CEE 7/7 Plug Color: White Cable Length: 2.5m Cable Size: 3x1.5mm Cable Type: H05VV-F Cable Color: White Cable Material: PVC Socket Material: Plastic Socket Color: White Case Material: Metal/plastic Case Color: Orng/White CE Marking: yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
French/Belgium 5-Position Socket Strip - 85032052 - Interpower
Oskaloosa, IA, United States
French/Belgium 5-Position Socket Strip
85032052
French/Belgium 5-Position Socket Strip 85032052
Current Rating: 16A Voltage Rating: 100-240VAC Socket Type: French Number of Sockets: 5 Length: 583.0mm Mounting Style: Table Cable Plug Type: CEE 7/7 Plug Color: White Cable Length: 2.5m Cable Size: 3x1.5mm Cable Type: H05VV-F Cable Color: White Cable Material: PVC Socket Material: Plastic Socket Color: White Case Material: Metal/plastic Case Color: Orng/White CE Marking: yes

Current Rating: 16A

Voltage Rating: 100-240VAC

Socket Type: French

Number of Sockets: 5

Length: 583.0mm

Mounting Style: Table

Cable Plug Type: CEE 7/7

Plug Color: White

Cable Length: 2.5m

Cable Size: 3x1.5mm

Cable Type: H05VV-F

Cable Color: White

Cable Material: PVC

Socket Material: Plastic

Socket Color: White

Case Material: Metal/plastic

Case Color: Orng/White

CE Marking: yes

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Strips
Product Number 85032052
Product Name French/Belgium 5-Position Socket Strip
Voltage 100~240VAC
Unlock Full Specs
to access all available technical data

Similar Products

10-Position Accessory Power Strip - 852J2J07 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 10
Current 10.0 amps
View Details
North American 6-Position Socket Strip - 85010250 - Interpower
Specs
Voltage 125VAC
Number of Outlets 6
Current 15.0 amps
View Details
20 Position Accessory Power Strip - 852J2U01 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 20
Current 10.0 amps
View Details
International Socket Strip Table Mount - 85010290 - Interpower
Specs
Voltage 120~220~240VAC
Number of Outlets 8
Current 10.0 amps
View Details