Interpower 4-Position Accessory Power Strip w/Connector Locks 852J2D27

Description
Current Rating: 10A Voltage Rating: 125-240VAC Inlet Type: C14 Number of Inlets: 1 Outlet Type: Sheet F Number of Outlets: 4 Length: 280.0mm Mounting Style: Table Socket Material: Polyamide Case Material: Metal Case Color: Beige CE Marking: yes 1 Push-to-reset circuit breaker 5 Connector locks Maximum operating ambient 40ºC.
Request a Quote Datasheet
Description
Current Rating: 10A Voltage Rating: 125-240VAC Inlet Type: C14 Number of Inlets: 1 Outlet Type: Sheet F Number of Outlets: 4 Length: 280.0mm Mounting Style: Table Socket Material: Polyamide Case Material: Metal Case Color: Beige CE Marking: yes 1 Push-to-reset circuit breaker 5 Connector locks Maximum operating ambient 40ºC.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-Position Accessory Power Strip w/Connector Locks - 852J2D27 - Interpower
Oskaloosa, IA, United States
4-Position Accessory Power Strip w/Connector Locks
852J2D27
4-Position Accessory Power Strip w/Connector Locks 852J2D27
Current Rating: 10A Voltage Rating: 125-240VAC Inlet Type: C14 Number of Inlets: 1 Outlet Type: Sheet F Number of Outlets: 4 Length: 280.0mm Mounting Style: Table Socket Material: Polyamide Case Material: Metal Case Color: Beige CE Marking: yes 1 Push-to-reset circuit breaker 5 Connector locks Maximum operating ambient 40ºC.

Current Rating: 10A

Voltage Rating: 125-240VAC

Inlet Type: C14

Number of Inlets: 1

Outlet Type: Sheet F

Number of Outlets: 4

Length: 280.0mm

Mounting Style: Table

Socket Material: Polyamide

Case Material: Metal

Case Color: Beige

CE Marking: yes

1 Push-to-reset circuit breaker 5 Connector locks Maximum operating ambient 40ºC.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Power Strips
Product Number 852J2D27
Product Name 4-Position Accessory Power Strip w/Connector Locks
Voltage 125~240VAC
Number of Outlets 4
Current 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

6-Position APS - 2 Switched, 4 Non-Switched - 85010130 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 6
Current 10.0 amps
View Details
20 Position Accessory Power Strip - 852J2U01 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 20
Current 10.0 amps
View Details
International Socket Strip Table Mount - 85010290 - Interpower
Specs
Voltage 120~220~240VAC
Number of Outlets 8
Current 10.0 amps
View Details
Continental European 9-Position Socket Strip - 85023090 - Interpower
Specs
Voltage 250VAC
Number of Outlets 9
Current 16.0 amps
View Details